Introducing the SCN2661BC1N28 Enhanced Programmable Communications Interface by NXP
The SCN2661BC1N28 is a state-of-the-art communications interface chip designed by NXP Semiconductors, a leader in providing innovative and reliable semiconductor solutions. This enhanced programmable communications interface (EPCI) is a versatile and high-performance device that is ideal for serial communication applications in a wide array of industries, including telecommunications, computing, and industrial control systems.
Key Features
- Compatibility: The SCN2661BC1N28 is compatible with the industry-standard 2661 Enhanced Programmable Communications Interface, ensuring seamless integration into existing systems.
- Serial Communication: It supports serial I/O for full-duplex, asynchronous communication, making it perfect for connecting peripherals like modems, printers, and terminals.
- Programmable Baud Rate: Users can program the baud rate generator to select a wide range of baud rates, providing flexibility for various communication requirements.
- Flexible Character Length: The device can be programmed for character lengths from 5 to 8 bits, catering to different data formats and protocols.
- Multiple Error Detection: It includes parity, overrun, and framing error detection, which enhances data integrity and reliability in communication.
- Interrupt Capability: The SCN2661BC1N28 features a prioritized interrupt system that simplifies the handling of communication events and reduces CPU overhead.
Technical Specifications
- Supply Voltage: 5V ± 10%
- Operating Temperature Range: 0°C to 70°C
- Package: The device comes in a 28-pin plastic dual in-line package (PDIP), which is suitable for through-hole mounting.
The SCN2661BC1N28 by NXP is an excellent choice for designers looking for a reliable and flexible interface for their serial communication needs. With its programmable features and error detection capabilities, it ensures that data is transferred efficiently and accurately, making it a valuable component in any communication system. Its robust design and industry-standard compatibility make it a versatile solution that can be deployed across a wide range of applications.