The TQM6M4050 from RF Micro Devices is a high-performance Bulk Acoustic Wave (BAW) filter designed for use in wireless communication systems. This filter operates in the 5 GHz UNII band and provides excellent rejection of unwanted signals while maintaining low insertion loss in the passband. Its compact size and surface-mount packaging make it suitable for integration into densely populated circuit boards.
Applications:
- 5 GHz WLAN systems (IEEE 802.11a/n/ac)
- Wi-Fi routers and access points
- Wireless repeaters and extenders
- Mobile devices (smartphones, tablets)
- Wireless video transmission systems
Features:
- High rejection of unwanted signals
- Low insertion loss in the passband
- Small surface-mount package
- Operation in the 5 GHz UNII band (5.15 - 5.85 GHz)
- Excellent power handling capability
- RoHS compliant
Benefits:
- Improved signal quality and range in wireless communication systems
- Reduced interference from unwanted signals
- Increased data throughput
- Enhanced reliability due to robust design
- Simplified integration into compact devices
- Compliance with environmental regulations
Additional Details:
The TQM6M4050 utilizes BAW filter technology to achieve superior performance compared to traditional SAW filters. The BAW structure allows for steeper filter skirts and higher rejection levels, which are critical for co-existence with other wireless services operating in the same frequency band. The device is typically matched to 50 ohms, simplifying integration into existing RF front-end designs. The operating temperature range is typically -40°C to +85°C. This filter is crucial in ensuring clean and efficient wireless communication in demanding environments.