EN
  • EN
  • DE

SCN2681TC1N40

Part No SCN2681TC1N40
Manufacturer NXP / Nexperia
Description Dual asynchronous receiver/transmitter DUART
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1247210-SCN2681TC1N40
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCN2681TC1N40 CAD Model

Description

The NXP SCN2681TC1N40 is a versatile integrated circuit designed for serial communication applications. This dual asynchronous receiver/transmitter, commonly referred to as DUART, is an essential component in a wide range of communication systems where reliable data transfer is crucial. It is well-suited for use in complex multi-tasking environments or in systems requiring the control and communication with multiple serial devices.

Key Features

  • Two independent full-duplex channels
  • Programmable baud rates
  • On-chip status registers and interrupt control system
  • Separate 8-byte FIFOs for transmitter and receiver
  • Programmable character lengths, stop bit generation, and parity checking
  • Counter/Timer circuit for baud rate generator or event counting
  • Three independent input ports and one output port for additional interfacing capabilities
  • Compatible with industry standard microprocessors

Applications

With its robust feature set, the SCN2681TC1N40 is ideal for a variety of applications, including:

  • Telecommunications systems
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Computer peripheral interfacing
  • Point of Sale (POS) terminals
  • Automotive diagnostics and infotainment systems

Performance and Reliability

The NXP SCN2681TC1N40 is built to deliver high performance and reliability. It operates efficiently with a 5V power supply and is packaged in a 40-pin DIP (Dual In-line Package), making it easy to integrate into a variety of designs. The inclusion of a counter/timer circuit enhances its functionality by allowing for precise control of communication rates or event counting tasks, further cementing its versatility in complex electronic systems.

Conclusion

The NXP SCN2681TC1N40 DUART is a powerful solution for designers looking to implement or enhance serial communication capabilities in their products. Its dual-channel operation, extensive programmability, and additional interfacing options make it a reliable and flexible choice for a multitude of applications across different industries.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess