EN
  • EN
  • DE

SE050A1HQ1/Z01SGZ

Part No SE050A1HQ1/Z01SGZ
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description ECC AES DES QFN20  /  IoT Secure Element 20-HX2QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr NXP USA Inc.
Package Tape & Reel
Type IoT Secure Element
Applications Industry 4.0
Mounting SMD (SMT)
Package / Case 20-XFQFN Exposed Pad
Supplier Device Package 20-HX2QFN (3x3)
Base Product Number SE050A1
Other Names 568-15381-6,935386722472,568-15381-2,568-15381-1
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 1244357-SE050A1HQ1/Z01SGZ
Ultra Librarian 3D Model Ultra Librarian SE050A1HQ1/Z01SGZ CAD Model

Description

The NXP SE050A1HQ1/Z01SGZ is a state-of-the-art Plug & Trust Secure Element designed to provide a robust security solution for a wide range of applications. This powerful chip is part of NXP's EdgeLock® SE050 series, which is engineered to enhance the security of IoT devices, mobile services, and other applications requiring strong cryptographic support and lifecycle management.

Key Features

  • Advanced Security: The SE050A1HQ1/Z01SGZ is equipped with a Common Criteria EAL 6+ certified secure element, ensuring top-tier protection against physical and logical attacks.
  • Flexible Integration: This secure element is designed for easy integration into various host platforms, supporting I2C, SPI, and UART interfaces.
  • IoT Ready: It is ideally suited for IoT devices, providing secure boot, secure firmware updates, and secure connections to cloud services.
  • Comprehensive Cryptographic Support: The device offers a broad range of cryptographic algorithms, including ECC, RSA, AES, and SHA, enabling robust encryption and authentication capabilities.
  • Life Cycle Management: NXP's SE050A1HQ1/Z01SGZ allows for secure provisioning and lifecycle management, ensuring the integrity and security of devices from manufacturing through to decommissioning.

Applications

The SE050A1HQ1/Z01SGZ is highly versatile and can be used in a variety of applications, including:

  • Smart Home Devices
  • Industrial IoT Systems
  • Healthcare Equipment
  • Mobile Payment Solutions
  • Wearable Technology

Technical Specifications

Parameter Value Security Level Common Criteria EAL 6+ Interfaces I2C, SPI, UART Supported Algorithms ECC, RSA, AES, SHA Package HQFN Operating Temperature -40°C to +105°C

The NXP SE050A1HQ1/Z01SGZ is the ideal solution for developers looking to enhance the security of their products with a reliable, high-performance secure element that meets the rigorous demands of modern applications.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess