EN
  • EN
  • DE

SI9936DY,518

Part No SI9936DY,518
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 5A SOT96-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 5A
Maximum Rds On at Id,Vgs 50 mOhm @ 5A, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 35nC @ 10V
Maximum Power Dissipation 900mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 110030-SI9936DY,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI9936DY,518 CAD Model

Description

The SI9936DY,518 is a high-performance, dual N-channel MOSFET from NXP Semiconductors, designed to deliver efficient power management and signal conditioning in a wide array of electronic applications. This component features two independent N-channel MOSFETs in a single package, optimizing board space and reducing component count in circuit designs.

Key Features

  • Low On-Resistance: The device boasts a very low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing power loss during operation.
  • High-Speed Switching: With fast switching capabilities, the SI9936DY,518 is ideal for high-frequency applications, ensuring minimal delay and high performance in power conversion and management circuits.
  • Dual Independent MOSFETs: The integration of two MOSFETs in one package allows for compact designs and can simplify the PCB layout process.
  • High Thermal Performance: The device is encapsulated in an SO-8 package, known for excellent thermal performance, ensuring reliability even under high-temperature operating conditions.
  • Voltage and Current Handling: It is capable of handling a drain-source voltage (V<sub>DSS) of up to 30V and continuous drain current (I<sub>D) that meets the requirements of a broad range of applications.

Applications

The SI9936DY,518 is versatile and can be used in various applications, including:

  • Power supply circuits
  • DC/DC converters
  • Motor control systems
  • Load switch applications
  • Switching regulators

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability. The SI9936DY,518 is built to meet high standards, ensuring stable performance and a long operational lifespan, even in demanding conditions. It is a testament to NXP's dedication to providing electronic components that engineers and designers can rely on for their critical projects.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0268 $61.6080
140+ $0.8432 $118.0480
215+ $0.8166 $175.5690
295+ $0.7900 $233.0500
380+ $0.7635 $290.1300
510+ $0.6849 $349.2990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,170 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess