EN
  • EN
  • DE

SL3S1204FUD/BG/LAZ

Part No SL3S1204FUD/BG/LAZ
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC UCODE SMART LABEL UNCASED / IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number SL3S1204
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235575-SL3S1204FUD/BG/LAZ
Ultra Librarian 3D Model Ultra Librarian SL3S1204FUD/BG/LAZ CAD Model

Description

The NXP SL3S1204FUD/BG/LAZ is a state-of-the-art UCODE RFID transponder that offers unparalleled performance for a wide range of applications including supply chain management, inventory control, and asset tracking. This product is part of the UCODE series, which is renowned for its high-speed operation and reliability in RFID technology.

Key Features

  • Advanced UCODE 8 Technology: Built on the latest UCODE 8 platform, this transponder provides fast read and write capabilities and is optimized for high-speed RFID tag reading.
  • Enhanced Memory: Equipped with an EPC memory of 128 bits, the SL3S1204FUD/BG/LAZ can store a unique identifier for each tagged item, facilitating efficient inventory and asset management.
  • Long-Range Communication: Designed for long-range applications, this transponder can be read from a distance, making it ideal for tracking items in large warehouses or across supply chains.
  • Robust Performance: The RFID transponder operates effectively in challenging environments, ensuring reliable performance across a wide temperature range and in the presence of potential signal interference.
  • Global Compliance: It meets global frequency standards, allowing for seamless integration and operation in different regions around the world.

Applications

The versatility of the NXP SL3S1204FUD/BG/LAZ makes it suitable for a broad spectrum of applications. It is particularly beneficial in:

  • Logistics and supply chain optimization
  • Asset tracking in industrial environments
  • Retail inventory management
  • Library systems for book tracking
  • Airline baggage handling systems

Technical Specifications

The technical specifications of the SL3S1204FUD/BG/LAZ include an operating frequency of 860 to 960 MHz, which is within the UHF range. Its anti-collision features enable the simultaneous scanning of multiple items, enhancing efficiency in environments where speed is critical. Moreover, the transponder's design ensures durability and longevity, making it a cost-effective solution for businesses looking to invest in RFID technology.

For companies seeking to improve their operational efficiency through advanced RFID solutions, the NXP SL3S1204FUD/BG/LAZ UCODE RFID transponder represents a cutting-edge choice that combines performance, reliability, and versatility.

You May Also Be Interested in

Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000
Texas Instruments
IC RFID TRNSP 134.2KHZ 16QFN
Lowest to $3.7014
Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess