EN
  • EN
  • DE

SLN-VIZN-IOT

Part No SLN-VIZN-IOT
Manufacturer NXP / Nexperia
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr NXP USA Inc.
Series i.MX
Package Bulk
Product Status Obsolete
Type Interface
Function Anti Tamper and Security
Embedded Yes, MCU, 32-Bit
Utilized IC / Part RT106F
Primary Attributes Facial Recognition
Supplied Contents Board(s), Cable(s)
Secondary Attributes On-Board LEDs
Other Names 568-SLN-VIZN-IOT,935394706598
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 1284852-SLN-VIZN-IOT
Ultra Librarian 3D Model Ultra Librarian SLN-VIZN-IOT CAD Model

Description

The SLN-VIZN-IOT is an innovative product offering from NXP, a leader in secure connectivity solutions for embedded applications. This cutting-edge device is designed to revolutionize the Internet of Things (IoT) by providing a powerful and versatile platform for smart, connected, and secure IoT applications.

At the heart of the SLN-VIZN-IOT is a high-performance processor equipped with advanced machine learning capabilities. This processor enables the device to handle complex computations required for image recognition, data analytics, and real-time decision-making. The inclusion of NXP's proven security technologies ensures that the SLN-VIZN-IOT is not only intelligent but also secure from the ground up, safeguarding user data and privacy.

The SLN-VIZN-IOT platform is designed with flexibility in mind, supporting a wide range of sensors and peripherals. This makes it ideal for a variety of IoT applications, including but not limited to smart home automation, industrial monitoring, and predictive maintenance. Its robust connectivity options, including Wi-Fi, Bluetooth, and NFC, allow for seamless integration into existing networks and easy communication with other smart devices.

NXP's software support further enhances the SLN-VIZN-IOT's capabilities. With a comprehensive software development kit (SDK), developers can quickly and efficiently create custom applications tailored to their specific needs. The SDK includes a range of tools, libraries, and documentation to accelerate the development process and reduce time-to-market for IoT solutions.

In summary, the SLN-VIZN-IOT from NXP is a versatile, secure, and intelligent solution for the next generation of IoT applications. It offers the perfect blend of performance, security, and connectivity, enabling developers to bring their innovative ideas to life and push the boundaries of what's possible in the IoT space.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess