EN
  • EN
  • DE

SM912F634DV2AER2

Part No SM912F634DV2AER2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 48LQFP  /  S12 series Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 48-HLQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S/MM9
Package Tape & Reel (TR)
Core Processor S12
Core Size 16-Bit
Speed 20MHz
Connectivity LINbus, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 3
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 15x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-HLQFP (7x7)
Base Product Number SM912F634
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 935347725528
Standard Package 2,000
Win Source Part Number 970273-SM912F634DV2AER2
Ultra Librarian 3D Model Ultra Librarian SM912F634DV2AER2 CAD Model

Description

The NXP SM912F634DV2AER2 is a high-performance microcontroller designed to cater to the demanding needs of automotive and industrial applications. This powerful microcontroller is part of NXP's S12 MagniV family, which is renowned for its integration of mixed-signal capabilities and ease of use in complex control systems.

Key Features

  • Advanced MCU Architecture: Built around a 16-bit S12 core, the SM912F634DV2AER2 offers a perfect balance between processing power and energy efficiency, making it ideal for applications where both are critical.
  • Integrated Analog Features: It comes with a range of integrated analog features including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and voltage regulators, reducing the need for external components and simplifying system design.
  • Robust Timers and Communication Interfaces: The microcontroller includes a variety of timers, as well as communication interfaces such as CAN, LIN, and SPI, providing versatile options for connectivity and control.
  • Memory Configuration: Equipped with ample flash memory and RAM, the SM912F634DV2AER2 is capable of handling complex software applications and real-time data processing.
  • Automotive Grade: Designed to meet the stringent requirements of the automotive industry, this microcontroller operates reliably in harsh environments and is qualified for automotive applications.

Applications

The NXP SM912F634DV2AER2 is suited for a wide range of applications within the automotive sector, including body electronics, sensor modules, and advanced driver-assistance systems (ADAS). Its robust design also makes it an excellent choice for industrial control systems, such as motor control, process control, and automation.

Quality and Reliability

NXP is committed to delivering products with the highest standards of quality and reliability. The SM912F634DV2AER2 microcontroller is no exception, providing the performance and durability needed for critical applications where failure is not an option.

Support and Resources

Developers can access a wealth of resources, including development tools, software libraries, and application notes, to facilitate the design process and bring their products to market faster. NXP's dedicated support team is also available to assist with any technical challenges that may arise.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4511 $57.8643
32+ $3.6523 $116.8736
49+ $3.5382 $173.3718
68+ $3.4240 $232.8320
88+ $3.3099 $291.2712
117+ $2.9674 $347.1858
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,300 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess