EN
  • EN
  • DE

SPC5514EBVLQ66

Part No SPC5514EBVLQ66
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC55xx Qorivva
Core Processor e200z0, e200z1
Core Size 32-Bit Dual-Core
Speed 66MHz
Connectivity CANbus, EBI/EMI, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 111
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 4.5V ~ 5.25V
Data Converters A/D 40x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC5514
Other Names 935321487557
Standard Package 300
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264076-SPC5514EBVLQ66
Ultra Librarian 3D Model Ultra Librarian SPC5514EBVLQ66 CAD Model

Description

Introducing the SPC5514EBVLQ66 Microcontroller from NXP

The SPC5514EBVLQ66 is a high-performance microcontroller unit (MCU) designed by NXP Semiconductors, tailored for automotive and industrial applications requiring sophisticated control and communication capabilities. This microcontroller is part of NXP's SPC55xx family, which is renowned for its robust architecture and powerful features that cater to the rigorous demands of modern embedded systems.

The SPC5514EBVLQ66 operates at a core frequency of up to 80 MHz, and is built on Power Architecture® technology, ensuring efficient processing and exceptional computational speed. This MCU is equipped with a 32-bit CPU, providing a perfect balance of processing power and energy efficiency, making it an ideal choice for applications that require a compact yet powerful control unit.

With 512 KB of embedded flash memory and 64 KB of RAM, the SPC5514EBVLQ66 offers ample storage for complex software applications and algorithms. Its memory architecture is optimized for fast access and reliability, which is crucial for real-time applications. Additionally, the MCU includes a rich set of peripherals, including multiple communication interfaces such as CAN, LIN, and SPI, enabling seamless integration with other components and systems within the automotive environment.

The SPC5514EBVLQ66 also boasts advanced features such as a high-resolution Analog-to-Digital Converter (ADC), multiple timers, and watchdog timers, all of which are essential for managing various sensing and timing tasks. Its built-in Error Correction Code (ECC) and End-to-End Error Detection (E2EED) functionalities ensure high data integrity and system reliability, which are of paramount importance in safety-critical automotive applications.

For enhanced security, the SPC5514EBVLQ66 incorporates a secure hardware extension (SHE) module, providing a set of security features designed to protect against unauthorized access and tampering. This makes the MCU an excellent choice for applications where data security and integrity are non-negotiable.

NXP's SPC5514EBVLQ66 microcontroller is packaged in a 144-pin LQFP, offering a compact footprint that is suitable for space-constrained applications. Whether it's for advanced automotive control systems, industrial automation, or sophisticated real-time processing, the SPC5514EBVLQ66 stands out as a versatile and reliable choice for developers and engineers.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess