EN
  • EN
  • DE

SPC5602DF1CLH3R

Part No SPC5602DF1CLH3R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity CANbus, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 45
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 16K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number SPC5602
Other Names 935320118528
Standard Package 1,500
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264060-SPC5602DF1CLH3R
Ultra Librarian 3D Model Ultra Librarian SPC5602DF1CLH3R CAD Model

Description

Product Overview: NXP SPC5602DF1CLH3R Microcontroller

The NXP SPC5602DF1CLH3R is a cutting-edge microcontroller designed for automotive applications that require a high level of integration, performance, and reliability. This 32-bit MCU is part of the Power Architecture family and is specifically tailored for use in body control modules, gateways, and industrial control systems.

Key Features

  • Core: The SPC5602DF1CLH3R is built around a powerful Power Architecture e200z0h VLE (Variable Length Encoding) core, capable of running at up to 40 MHz, providing the computational power needed for complex applications.
  • Memory: It comes with 128 KB of flash memory and 12 KB of RAM, which facilitates efficient code and data storage for robust applications.
  • Timers and Communication Interfaces: The device includes a rich set of peripherals, including multiple timers, CAN interfaces, and serial communication interfaces (SCI), enabling versatile connectivity and control options.
  • Advanced ADC: An integrated 12-bit analog-to-digital converter (ADC) with multiple channels allows for precise measurement of analog signals, crucial for sensor-based applications.
  • Enhanced Safety Features: Safety features such as a Cyclic Redundancy Check (CRC) engine, watchdog timer, and low-voltage detection contribute to system integrity and reliability, adhering to stringent automotive safety standards.

Package and Temperature Range

The SPC5602DF1CLH3R microcontroller is offered in a LQFP64 package, which is suitable for space-constrained applications while still providing ample I/O options. It is designed to operate over an extended temperature range, making it ideal for the harsh environments found in automotive and industrial applications.

Development Support

NXP supports the SPC5602DF1CLH3R with a comprehensive suite of development tools, including software drivers, operating systems, and development boards. This ecosystem simplifies the development process and helps reduce time-to-market for designers and engineers.

Applications

This microcontroller is well-suited for a range of applications, such as body electronics, gateway modules, lighting control, and HVAC systems, where reliability and performance are paramount. Its robust feature set also makes it a great choice for industrial control systems requiring deterministic behavior and real-time control.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess