EN
  • EN
  • DE

S912XEQ512F1VAAR

Part No S912XEQ512F1VAAR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 80-QFP
Supplier Device Package 80-QFP (14x14)
Base Product Number S912
Other Names 935317961528
Standard Package 750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264144-S912XEQ512F1VAAR
Ultra Librarian 3D Model Ultra Librarian S912XEQ512F1VAAR CAD Model

Description

The NXP S912XEQ512F1VAAR is a high-performance microcontroller unit (MCU) designed to cater to the demanding needs of automotive and industrial applications. This powerful component is part of the S12XE family of 16-bit microcontrollers that combine the ease of use of an 8-bit MCU with the performance benefits of a 16-bit architecture.

Key Features:

  • Core: 16-bit HCS12X CPU with up to 50 MHz clock speed, providing a balance of control and efficiency.
  • Memory: 512 KB of flash memory with Error Correction Code (ECC) for reliable data storage, and 32 KB of RAM for efficient data processing.
  • Advanced Interrupt Handling: Enhanced Interrupt Module (XGATE) for efficient handling of complex interrupt-driven applications.
  • Robust Timers: Multiple 16-bit timers, including 8-channel and 2-channel timer modules, providing a flexible timing system for various control applications.
  • Rich Peripherals: Integrated peripherals including CAN modules, Serial Communication Interfaces (SCI), Serial Peripheral Interfaces (SPI), and an Analog-to-Digital Converter (ADC) to support a wide range of functionalities.
  • Package: 144-LQFP (Low-profile Quad Flat Package) for compact and reliable integration into system designs.
  • Temperature Range: Operating temperatures from -40°C to +125°C, suitable for harsh environments.
  • Automotive-Qualified: Designed to meet the stringent requirements of the automotive industry, ensuring reliability and longevity in automotive applications.

Applications:

The NXP S912XEQ512F1VAAR MCU is ideal for an array of applications, including but not limited to:

  • Body Control Modules
  • Automotive Safety Systems
  • Industrial Control Systems
  • Motor Control Units
  • Automotive Networking
  • Embedded Systems

In conclusion, the NXP S912XEQ512F1VAAR MCU offers a robust set of features designed to tackle the challenges of modern automotive and industrial applications. Its combination of high-speed processing, extensive memory, and a rich set of peripherals make it an excellent choice for designers looking to develop advanced, reliable, and efficient systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess