EN
  • EN
  • DE

SPC5566MZP112R

Part No SPC5566MZP112R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 416PBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features e200z6 series Microcontroller IC 32-Bit 112MHz 3MB (3M x 8) FLASH 416-PBGA (27x27)
Manufacturer NXP
Series MPC55xx Qorivva
Package Reel - TR
Core Processor e200z6
Core Size 32-Bit
Speed 112MHz
Connectivity CANbus, EBI/EMI, Ethernet, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 256
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
Supply Voltage 1.35V ~ 1.65V
Data Converters A/D 40x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 416-BBGA
Case / Package 416-PBGA (27x27)
Family Name SPC5566
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934756-SPC5566MZP112R
Ultra Librarian 3D Model Ultra Librarian SPC5566MZP112R CAD Model

Description

The NXP SPC5566MZP112R is a high-performance automotive microcontroller designed to meet the demanding requirements of modern vehicle applications. This powerful MCU is part of the MPC55xx/SPC56 32-bit MCU family, built on Power Architecture® technology, which is renowned for its exceptional processing capabilities and efficiency.

Key Features

  • Core: The SPC5566MZP112R features a 32-bit Power Architecture e200z6 core, operating at speeds of up to 112 MHz, delivering the computational power needed for complex automotive control tasks.
  • Memory: It comes equipped with 1 MB of flash memory and 64 KB of RAM, providing ample storage for applications and efficient data handling.
  • Advanced Timer: The microcontroller includes a Modular I/O System (MIOS200) that supports complex timing and PWM functionalities essential for engine and motor control.
  • Communication Interfaces: A range of communication interfaces such as CAN, LIN, and FlexRay are integrated, facilitating robust and flexible communication within the vehicle's network.
  • Analog-to-Digital Converters (ADC): Multiple 12-bit ADCs are available for precise measurement of analog signals, crucial for sensor data acquisition.
  • Enhanced Safety Features: The device incorporates features to support functional safety requirements up to ASIL-D, making it suitable for safety-critical automotive applications.

Applications

The SPC5566MZP112R is designed to address a wide range of automotive applications, including engine management systems, transmission control, chassis and safety systems, body control modules, and advanced driver-assistance systems (ADAS). Its robust feature set also makes it an excellent choice for electrification applications such as battery management and hybrid engine control.

Development Support

NXP provides comprehensive development support for the SPC5566MZP112R MCU with a suite of software tools, development kits, and reference designs to accelerate system design and reduce time-to-market. Developers can leverage NXP's SPC5-STUDIO software development environment, which offers an easy-to-use graphical interface and a rich set of development and debugging tools.

Note: For detailed technical specifications, application notes, and datasheets, please refer to the NXP official website or contact an NXP sales representative.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $550.7463 $550.7463
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess