EN
  • EN
  • DE

SPC5601DF1MLL4

Part No SPC5601DF1MLL4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features e200z0h series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series MPC56xx Qorivva
Package Tray
Core Processor e200z0h
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 16
Supply Voltage 3V ~ 5.5V
Data Converters A/D 33x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name SPC5601
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934757-SPC5601DF1MLL4
Ultra Librarian 3D Model Ultra Librarian SPC5601DF1MLL4 CAD Model

Description

The SPC5601DF1MLL4, manufactured by NXP Semiconductors, is a cutting-edge microcontroller designed for the automotive industry. This powerful MCU is part of NXP's SPC56 family, which is renowned for its robust performance and reliability in automotive applications such as body control modules, gateways, and sensor modules.

Key Features

  • Core: The SPC5601DF1MLL4 is built around a 32-bit Power Architecture® core, operating at a frequency of up to 64 MHz, which provides a solid foundation for running complex automotive applications efficiently.
  • Memory: It is equipped with 512 KB of flash memory and 64 KB of RAM, offering ample space for application code and data storage.
  • Advanced Timer: The MCU includes a modular Cyclic Redundancy Check (CRC) Engine, which ensures data integrity during communication processes.
  • Connectivity: With multiple communication interfaces, including CAN, LIN, and SPI, this microcontroller can easily integrate with other components in a vehicle's network.
  • Robust I/O: The device provides a rich set of I/O options for interfacing with sensors, actuators, and other electronic components within the vehicle.
  • Temperature Range: It operates over a wide temperature range from -40°C to 125°C, making it suitable for harsh automotive environments.

Reliability and Safety

The SPC5601DF1MLL4 is designed with a focus on safety, featuring a Memory Protection Unit (MPU) that enhances the reliability of the system by preventing unauthorized memory access. It also supports Error Correction Code (ECC) for critical memory sections, further ensuring the safety of the data.

Package and Quality

Encased in a low-profile 64-pin LQFP package, the SPC5601DF1MLL4 is designed for space-constrained applications. It meets the stringent AEC-Q100 automotive quality standards, ensuring performance and durability in automotive operating conditions.

Development Support

NXP also provides extensive development support for the SPC5601DF1MLL4, including software drivers, application notes, and development tools. This support helps to reduce time-to-market and development costs for automotive system designers.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9088 $58.6320
37+ $3.2072 $118.6664
56+ $3.1071 $173.9976
77+ $3.0069 $231.5313
100+ $2.9066 $290.6600
133+ $2.6059 $346.5847
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess