EN
  • EN
  • DE

SPC5602BF2CLL4

Part No SPC5602BF2CLL4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 24K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC5602
Other Names 568-SPC5602BF2CLL4,935323114557
Standard Package 450
MSL Level 3 (168 Hours)
Win Source Part Number 1264017-SPC5602BF2CLL4
Ultra Librarian 3D Model Ultra Librarian SPC5602BF2CLL4 CAD Model

Description

NXP SPC5602BF2CLL4 Microcontroller

The NXP SPC5602BF2CLL4 microcontroller is a cutting-edge component designed for automotive applications, offering a blend of performance, reliability, and versatility. This microcontroller is part of the SPC560xB/C family, which is built on Power Architecture® technology, tailored to meet the rigorous standards of the automotive industry.

Key Features:

  • Core: The SPC5602BF2CLL4 features a 32-bit Power Architecture® V2 core that operates at up to 64 MHz, providing robust processing capabilities for complex automotive applications.
  • Memory: Equipped with 512 KB of flash memory and 64 KB of RAM, this microcontroller can handle a considerable amount of code and data processing without external memory components.
  • Timers and Control: It includes advanced timers, multiple motor control units, and a rich set of control peripherals, making it ideal for engine management, transmission control, and other vehicle control systems.
  • Communication Interfaces: The device supports a variety of communication interfaces such as multiple CAN (Controller Area Network) modules, LINFlex (Local Interconnect Network) modules, and SPI (Serial Peripheral Interface) modules to ensure seamless integration with other automotive components.
  • Enhanced Safety Features: With built-in safety features that include an Error Correction Code (ECC) on both flash and RAM, this microcontroller is designed to maintain integrity and reliability in safety-critical applications.
  • Temperature Range: The SPC5602BF2CLL4 operates over an extended temperature range, typically from -40°C to +125°C, suitable for the harsh environments found in automotive applications.
  • Package: The microcontroller comes in a low-profile 100-pin LQFP package, which is space-efficient and ideal for compact electronic control units.

Applications:

The versatility of the SPC5602BF2CLL4 makes it suitable for a wide range of automotive applications, such as body control modules, gateway units, chassis and safety systems, and small engine control. Its robust design ensures reliable operation in the diverse conditions encountered in modern vehicles.

Overall, the NXP SPC5602BF2CLL4 microcontroller is a powerful and reliable choice for automotive developers looking for a high-performance, feature-rich solution to drive their next generation of vehicle control systems.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6005 $62.4020
10+ $12.8004 $128.0040
14+ $12.4005 $173.6070
20+ $12.0005 $240.0100
25+ $11.6004 $290.0100
34+ $10.4003 $353.6102
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess