EN
  • EN
  • DE

SPC5602BF2MLL4

Part No SPC5602BF2MLL4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z0h series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series MPC56xx Qorivva
Package Tray
Core Processor e200z0h
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 28x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name SPC5602
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896988-SPC5602BF2MLL4
Ultra Librarian 3D Model Ultra Librarian SPC5602BF2MLL4 CAD Model

Description

The NXP SPC5602BF2MLL4 is a high-performance automotive microcontroller designed to meet the rigorous demands of modern vehicle electronics. This microcontroller is part of the SPC56 32-bit Power Architecture family, ideal for a wide range of automotive applications, including engine management, transmission control, body control modules, and advanced driver assistance systems.

Key Features

  • CPU: The SPC5602BF2MLL4 is built on a 32-bit Power Architecture core, running at speeds up to 64 MHz, which provides the computational power necessary for complex and time-critical automotive functions.
  • Memory: It comes with an ample memory configuration, featuring 512 KB of flash memory and 64 KB of RAM, ensuring sufficient space for application code and data handling.
  • Advanced Timers: Multiple timing units, including Motor Control and General Purpose Timers, offer flexibility in managing a variety of time-dependent tasks.
  • Communication Interfaces: A wealth of communication options are available, such as CAN, LIN, and SPI interfaces, facilitating robust communication with other components within the automotive network.
  • Analog-to-Digital Converters (ADC): The inclusion of high-resolution ADCs allows for precise measurement of analog signals, which is critical for sensor data acquisition and processing.
  • Enhanced Safety Features: The microcontroller includes features designed to ensure reliable operation, such as a Memory Protection Unit (MPU), Error Correction Codes (ECC), and a watchdog timer.
  • Package: It is provided in a low-profile 64-pin LQFP package, which is suitable for space-constrained applications while allowing for efficient heat dissipation and connectivity.

Applications

The SPC5602BF2MLL4 is engineered for use in a variety of automotive applications that require high levels of reliability and performance. Its robust feature set makes it an excellent choice for engine control units, transmission controllers, body control modules, gateways, and sensors. The device's integration capabilities also make it suitable for developing advanced automotive systems with multiple functionalities.

Conclusion

With its powerful architecture, comprehensive feature set, and adherence to automotive quality standards, the NXP SPC5602BF2MLL4 microcontroller is a versatile and reliable solution for automotive electronics developers looking to innovate and enhance vehicle performance and safety.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.1514 $68.6056
9+ $14.0730 $126.6570
13+ $13.6333 $177.2329
18+ $13.1935 $237.4830
23+ $12.7537 $293.3351
31+ $11.4343 $354.4633
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess