EN
  • EN
  • DE

SPC5602BK0MLH6R

Part No SPC5602BK0MLH6R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 45
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 24K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number SPC5602
Other Names 568-SPC5602BK0MLH6RTR,935312389528
Standard Package 1,500
MSL Level 3 (168 Hours)
Win Source Part Number 1264035-SPC5602BK0MLH6R
Ultra Librarian 3D Model Ultra Librarian SPC5602BK0MLH6R CAD Model

Description

The SPC5602BK0MLH6R is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, renowned for its high performance and reliability. This product is part of the SPC5 32-bit MCU family, which is designed to cater to the demanding needs of automotive and industrial applications. With its robust architecture and advanced features, the SPC5602BK0MLH6R is an excellent choice for developers looking to create sophisticated and efficient systems.

Key Features

  • Core: The MCU is built around a 32-bit Power Architecture® with a frequency of up to 64 MHz, providing a solid foundation for applications requiring high-speed processing and real-time performance.
  • Memory: It comes equipped with 512 KB of flash memory and 64 KB of RAM, offering ample space for complex software applications and data storage.
  • Advanced Timer: The device includes a Modular Timer System (MTS) that supports complex timing and control operations, which is essential for automotive and industrial control systems.
  • Communication Interfaces: A variety of communication interfaces are available including multiple CAN (Controller Area Network) modules, LINFlex (Local Interconnect Network) modules, DSPI (Deserialized Serial Peripheral Interface), and I2C modules to ensure versatile connectivity options.
  • Analog-to-Digital Converters (ADC): The presence of multiple 12-bit ADCs allows for precise analog signal measurement, which is critical for sensor-based applications.
  • Temperature Range: The MCU operates over an extended temperature range, making it suitable for harsh environmental conditions.
  • Packaging: It is offered in a LQFP-64 (Low Profile Quad Flat Package) form factor, which is ideal for space-constrained applications.

Applications

The SPC5602BK0MLH6R is tailored for a wide range of applications, particularly in the automotive sector, such as engine management, transmission control, body electronics, and safety systems. Additionally, its robust design and feature set make it well-suited for industrial control systems, medical equipment, and other applications requiring high reliability and performance.

Quality and Support

NXP Semiconductors is committed to providing high-quality products and the SPC5602BK0MLH6R is no exception. The MCU is backed by NXP's comprehensive technical support and documentation, ensuring that developers have the resources they need to successfully integrate the product into their designs.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess