EN
  • EN
  • DE

SPC5602DF1CLH3

Part No SPC5602DF1CLH3
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z0h series Microcontroller IC 32-Bit 32MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series MPC56xx Qorivva
Package Tray
Core Processor e200z0h
Core Size 32-Bit
Speed 32MHz
Connectivity CANbus, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 45
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name SPC5602
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896996-SPC5602DF1CLH3
Ultra Librarian 3D Model Ultra Librarian SPC5602DF1CLH3 CAD Model

Description

NXP SPC5602DF1CLH3 Microcontroller

The NXP SPC5602DF1CLH3 is a cutting-edge microcontroller (MCU) designed to meet the rigorous demands of automotive and industrial applications. This high-performance MCU is part of NXP's SPC56 32-bit Power Architecture family, which is renowned for its exceptional reliability, efficiency, and processing capabilities.

At the heart of the SPC5602DF1CLH3 is a powerful 32-bit Power Architecture core that operates at speeds of up to 64 MHz, delivering the computational horsepower required for complex tasks. The device is equipped with 512 KB of flash memory, providing ample space for robust applications and firmware, and 32 KB of RAM for efficient data processing and task management.

One of the standout features of this MCU is its rich set of peripherals, which include multiple communication interfaces such as CAN, LIN, and serial communication modules. These interfaces ensure seamless integration with other components and systems, making the SPC5602DF1CLH3 ideal for networking applications within the automotive sector, such as body control modules, gateways, and sensor interfaces.

The SPC5602DF1CLH3 also boasts advanced analog features, including a 10-bit Analog-to-Digital Converter (ADC) with multiple channels, enabling precise measurement and monitoring of analog signals. This functionality is crucial for sensor-based applications that require accurate data acquisition.

Safety and security are paramount in automotive and industrial environments, and the SPC5602DF1CLH3 addresses these concerns with its built-in Error Correction Code (ECC) memory protection, which helps to ensure data integrity and system reliability. Additionally, the MCU supports a watchdog timer to monitor system operation and take corrective action if necessary.

Designed with energy efficiency in mind, the SPC5602DF1CLH3 incorporates power-saving modes that reduce power consumption when the full processing power of the MCU is not required. This feature is particularly beneficial for battery-powered and energy-sensitive applications.

In summary, the NXP SPC5602DF1CLH3 is a versatile and robust microcontroller that offers a perfect blend of performance, peripheral integration, and safety features, making it an excellent choice for developers and engineers working on advanced automotive and industrial systems.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5789 $57.8945
13+ $9.5007 $123.5091
19+ $9.2037 $174.8703
26+ $8.9069 $231.5794
34+ $8.6100 $292.7400
45+ $7.7193 $347.3685
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess