EN
  • EN
  • DE

SPC5604BF2CLL4

Part No SPC5604BF2CLL4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tray
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 32K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC5604
Other Names 568-SPC5604BF2CLL4,935325682557
Standard Package 450
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1263956-SPC5604BF2CLL4
Ultra Librarian 3D Model Ultra Librarian SPC5604BF2CLL4 CAD Model

Description

Product Overview: NXP SPC5604BF2CLL4 Microcontroller

The NXP SPC5604BF2CLL4 is a cutting-edge microcontroller designed for automotive applications that require high levels of reliability and performance. This powerful MCU is part of NXP's SPC56 32-bit Power Architecture family, tailored to meet the stringent demands of the automotive industry, particularly in powertrain, body control, and gateway applications.

Key Features:

  • Core: It features a 32-bit Power Architecture e200z0h CPU core, operating at speeds of up to 64 MHz, providing the computational horsepower required for complex automotive control tasks.
  • Memory: The device comes equipped with 256 KB of embedded Flash memory and 20 KB of RAM, ensuring ample storage for application code and efficient data handling.
  • Advanced Timer: An advanced modular timer system is integrated, including six PWM channels that are essential for precise motor control and actuator driving.
  • Connectivity: Multiple communication interfaces are available, such as CAN, LIN, and SPI, enabling robust communication with other components within the vehicle's network.
  • Analog-to-Digital Converter: A 12-bit ADC with up to 16 channels allows for accurate conversion of analog signals to digital for processing, critical in sensor-based applications.
  • Temperature Range: With an operational temperature range from -40°C to +125°C, it is resilient and reliable in a wide range of environmental conditions.
  • Package: The SPC5604BF2CLL4 is offered in a LQFP-64 package, which is ideal for space-constrained applications.
  • Development Support: Comprehensive development support is provided, including software drivers, operating systems, and development tools, to facilitate rapid product development and time-to-market.

Applications:

The versatility of the SPC5604BF2CLL4 makes it suitable for a variety of automotive applications, including engine management systems, transmission control, chassis control systems, electric power steering, and body control modules. Its robust design and rich feature set also make it an excellent choice for industrial and high-reliability applications where performance and uptime are critical.

Conclusion:

The NXP SPC5604BF2CLL4 microcontroller is an exceptional choice for automotive and industrial applications that demand high-speed processing, robust communication capabilities, and high reliability. With its advanced features and support for a wide temperature range, this MCU stands out as a solid foundation for developing sophisticated control systems in the automotive sector.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5619 $70.2476
9+ $14.4098 $129.6882
13+ $13.9596 $181.4748
18+ $13.5093 $243.1674
23+ $13.0589 $300.3547
30+ $11.7080 $351.2400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,970 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess