EN
  • EN
  • DE

SPC5605BF1MLQ6R

Part No SPC5605BF1MLQ6R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features e200z0h series Microcontroller IC 32-Bit 64MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)
Manufacturer NXP
Series MPC56xx Qorivva
Package Reel - TR
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 121
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 15x10b, 5x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name SPC5605
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934774-SPC5605BF1MLQ6R
Ultra Librarian 3D Model Ultra Librarian SPC5605BF1MLQ6R CAD Model

Description

The SPC5605BF1MLQ6R is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to meet the high-performance requirements of modern automotive and industrial applications. This MCU is part of NXP's SPC56 32-bit Power Architecture, which is renowned for its exceptional performance, reliability, and energy efficiency.

Key Features

  • Core: The SPC5605BF1MLQ6R is built around a 32-bit PowerPC Book E compliant CPU, operating at speeds up to 64 MHz. This core delivers the computational power needed for complex algorithms and real-time processing.
  • Memory: It comes with 512 KB of flash memory and 64 KB of RAM, providing ample storage for application code and data.
  • Advanced Timer: The device includes a Modular Timer Unit (MTU) and Enhanced Modular I/O System (eMIOS) that support complex timing and control operations, crucial for automotive applications like engine management and transmission control.
  • Communication Interfaces: Multiple communication interfaces are integrated, including CAN, LIN, and SPI, facilitating communication with other onboard systems and peripherals.
  • Analog-to-Digital Converter (ADC): A 12-bit ADC with multiple channels allows for precise measurement of analog signals, essential for sensor data acquisition.
  • Package: The SPC5605BF1MLQ6R is available in a LQFP-144 package, offering a compact footprint while providing sufficient I/O pins for complex applications.

Applications

The robust design and versatile feature set of the SPC5605BF1MLQ6R make it ideal for a range of automotive applications, including body control modules, gateway modules, and sensor nodes. It is also well-suited for industrial control systems where reliability and precision are paramount.

Quality and Reliability

NXP's commitment to quality is evident in the SPC5605BF1MLQ6R, which is designed to meet the stringent requirements of the automotive industry. It operates across a wide temperature range and is qualified according to AEC-Q100 standards, ensuring reliable performance under harsh conditions.

Support and Resources

Developers can take advantage of NXP's comprehensive support network, which includes detailed documentation, development tools, and software libraries to streamline the design process and reduce time-to-market for products incorporating the SPC5605BF1MLQ6R MCU.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess