EN
  • EN
  • DE

SPC5605BK0CLU4

Part No SPC5605BK0CLU4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 176LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 768KB (768K x 8) FLASH 176-LQFP (24x24)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tray
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 149
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 64K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 29x10b, 5x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5605
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935325862557
Standard Package 200
Win Source Part Number 1137505-SPC5605BK0CLU4
Ultra Librarian 3D Model Ultra Librarian SPC5605BK0CLU4 CAD Model

Description

The NXP SPC5605BK0CLU4 is a state-of-the-art microcontroller unit (MCU) designed for the most demanding automotive and industrial applications. This powerful MCU is part of the NXP SPC5600 family, which is renowned for its high performance, reliability, and a suite of features that make it ideal for a wide range of applications including engine management, transmission control, chassis and safety systems, and body electronics.

Core Features

  • Architecture: The SPC5605BK0CLU4 is built on a 32-bit Power Architecture® with a CPU frequency of up to 64 MHz, providing a robust platform for complex computations and control algorithms.
  • Memory: It comes with a generous memory configuration, including 512 KB of flash memory and 64 KB of RAM, ensuring ample space for application code and data storage.
  • Input/Output: The MCU offers a rich set of I/O options, including multiple CAN interfaces, LIN, SPI, and I2C communication interfaces, along with numerous general-purpose input/output (GPIO) pins for versatile connectivity.
  • Timers: Advanced timer modules support complex timing and PWM functionalities, which are essential for precise control tasks in automotive and industrial environments.
  • Analog-to-Digital Converter: An integrated multi-channel ADC allows for accurate measurement of analog signals, critical for sensor interfacing and data acquisition.

Advanced Capabilities

The SPC5605BK0CLU4 MCU is equipped with enhanced features that ensure top-notch performance and safety. It includes a Memory Protection Unit (MPU) that enhances the reliability and security of the system by preventing unauthorized memory access. Additionally, it has a built-in Fault Collection and Control Unit (FCCU) for advanced error handling and diagnostic capabilities.

Development Support

Developers working with the SPC5605BK0CLU4 benefit from the comprehensive development ecosystem provided by NXP. This includes software development tools, real-time operating systems (RTOS) support, and a range of evaluation boards and software libraries to accelerate the development process and reduce time-to-market.

Applications

With its robust feature set and high-performance capabilities, the SPC5605BK0CLU4 MCU is an excellent choice for applications requiring sophisticated control systems, such as automotive powertrain and chassis systems, industrial control units, and other high-reliability embedded systems.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8071 $59.4213
8+ $16.2520 $130.0160
12+ $15.7442 $188.9304
16+ $15.2363 $243.7808
20+ $14.7285 $294.5700
27+ $13.2048 $356.5296
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess