EN
  • EN
  • DE

SPC5606BVLU6

Part No SPC5606BVLU6
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013433-SPC5606BVLU6
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPC5606BVLU6 CAD Model

Description

NXP SPC5606BVLU6 Microcontroller

The NXP SPC5606BVLU6 is a cutting-edge microcontroller unit (MCU) designed for automotive and industrial applications that demand high reliability and performance. This powerful MCU is part of the SPC56 32-bit MCU family, which is built on Power Architecture® technology, ensuring robust processing capabilities and efficient power management.

At the heart of the SPC5606BVLU6 is a 32-bit Power Architecture core that operates at speeds up to 64 MHz, providing the computational power necessary for complex applications. It comes with an enhanced Memory Protection Unit (MPU), which enhances system reliability through its support for multiple levels of protection and access rights. This feature is particularly important in safety-critical systems where data integrity and secure operation are paramount.

The MCU offers a generous 512 KB of flash memory, allowing for ample storage of application code and data. Additionally, it is equipped with 64 KB of RAM, which provides the necessary space for runtime operations and data manipulation. The inclusion of EEPROM memory within the device simplifies data storage and retrieval processes in applications that require frequent write operations.

Connectivity and peripheral support are also strengths of the SPC5606BVLU6. It includes a range of communication interfaces such as multiple CAN (Controller Area Network) modules, LIN (Local Interconnect Network) interfaces, and a Serial Peripheral Interface (SPI) for communication with other microcontrollers and peripherals. This ensures that the MCU can be easily integrated into a variety of automotive networks and industrial control systems.

For enhanced control applications, the SPC5606BVLU6 features multiple 12-bit analog-to-digital converters (ADCs), which provide precise measurement capabilities critical for sensor interfacing. The MCU also includes a rich set of timers, including a Periodic Interrupt Timer, Real-Time Counter, and a modular FlexTimer unit for PWM generation and input capture, which are essential for accurate timing and control tasks.

With its advanced features and robust design, the NXP SPC5606BVLU6 is an ideal choice for developers looking to create sophisticated and reliable automotive and industrial systems. Its combination of processing power, memory capacity, and versatile peripherals make it a flexible and powerful component for a wide range of applications.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Level One
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Rohm Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.0818 $76.3272
8+ $15.6572 $125.2576
12+ $15.1675 $182.0100
16+ $14.6789 $234.8624
21+ $14.1892 $297.9732
28+ $12.7212 $356.1936
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess