EN
  • EN
  • DE

GNS4540EL

Part No GNS4540EL
Manufacturer NXP / Nexperia
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999579-GNS4540EL
Categories OEM Parts(F-I)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GNS4540EL CAD Model

Description

NXP GNS4540EL Product Overview

The NXP GNS4540EL is a state-of-the-art Global Navigation Satellite System (GNSS) receiver designed to deliver high-performance positioning and timing solutions for a wide range of applications. This advanced receiver is capable of tracking multiple satellite constellations, including GPS, GLONASS, BeiDou, and Galileo, ensuring comprehensive global coverage and enhanced accuracy for navigation and timing-critical tasks.

Key Features

  • Multi-Constellation Support: The GNS4540EL provides simultaneous multi-constellation tracking, offering better accuracy and reliability by utilizing various satellite signals.
  • High Sensitivity: With its advanced signal processing capabilities, the GNS4540EL can maintain signal lock in challenging environments, such as urban canyons and dense foliage.
  • Low Power Consumption: Designed for efficiency, the receiver ensures extended battery life for portable and mobile applications, making it ideal for IoT devices and smart wearables.
  • Small Form Factor: The compact design of the GNS4540EL allows for easy integration into space-constrained devices, without compromising on performance.
  • Robust Interference Mitigation: The receiver is equipped with advanced interference mitigation techniques to ensure reliable performance in the presence of RF noise and jamming.

Applications

The versatility of the NXP GNS4540EL makes it suitable for a wide array of applications, including but not limited to:

  • Automotive navigation systems
  • Drones and unmanned aerial vehicles (UAVs)
  • Wearable technology
  • Asset tracking and logistics
  • Smart agriculture
  • Timing synchronization for telecommunications

Technical Specifications

Equipped with advanced technical features, the GNS4540EL stands out as a top-tier GNSS solution. Some of its notable specifications include:

  • Supply Voltage: 1.8V
  • Operating Temperature Range: -40°C to +85°C
  • Communication Interfaces: UART, I2C, SPI
  • Protocol Support: NMEA, RTCM

In conclusion, the NXP GNS4540EL GNSS receiver is an exceptional choice for developers and manufacturers seeking a reliable, high-precision positioning component. Its robust feature set ensures that it can meet the demands of even the most challenging environments and applications.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Panasonic
Need more? Email Us
Hewlett Packard
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess