EN
  • EN
  • DE

FUSB303TMX

Part No FUSB303TMX
Manufacturer ON Semiconductor
Catalog Interface - Controllers
Description IC USB CONTROLLER I2C 12X2QFN / USB Controller I²C Interface 12-X2QFN (1.6x1.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr onsemi
Package Tape & Reel
Product Status Not For New Designs
Protocol USB
Function Controller
Interface I2C
Voltage - Supply 2.85V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 12-XFQFN
Supplier Device Package 12-X2QFN (1.6x1.6)
Base Product Number FUSB303
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names FUSB303TMX-ND,FUSB303TMXOSCT,FUSB303TMXOSTR,FUSB303TMXOSDKR
Standard Package 5,000
Win Source Part Number 963319-FUSB303TMX
Ultra Librarian 3D Model Ultra Librarian FUSB303TMX CAD Model

Description

Introducing the FUSB303TMX: The USB Type-C Port Controller from ON Semiconductor

ON Semiconductor's FUSB303TMX is a sophisticated, fully autonomous USB Type-C port controller designed for a wide range of applications that require USB Type-C connections. This advanced chip is tailored to streamline the implementation of USB Type-C in devices such as smartphones, tablets, laptops, and other consumer electronics, ensuring a seamless and user-friendly experience.

Key Features of the FUSB303TMX

  • Autonomous USB Type-C Operation: The FUSB303TMX operates independently without the need for firmware, simplifying the design process and reducing time-to-market.
  • Support for USB Power Delivery (PD): It is designed to work with USB PD standards, providing flexible power management and enabling higher power delivery for faster charging and efficient power usage.
  • Integrated VCONN Power Switch: The device includes an integrated VCONN power switch, which supplies power to the electronically marked cable's active components, reducing external component requirements.
  • Configurable through I2C Interface: While the FUSB303TMX can operate autonomously, it also offers an I2C interface for configuration, allowing for a customizable implementation based on specific design needs.
  • Dead Battery Provision: This feature ensures that the USB Type-C port is operational even when the device's battery is completely discharged, enhancing the user experience during critical battery scenarios.

Robust Design and Protection

The FUSB303TMX is built with robust protection features, including over-voltage, under-voltage lockout, over-temperature, and electrostatic discharge (ESD) protection, ensuring a reliable and durable solution for USB Type-C connectivity. Its small footprint and low power consumption make it an ideal choice for portable devices where space and power efficiency are critical.

Enhanced User Experience

ON Semiconductor's FUSB303TMX streamlines the user experience by supporting plug orientation detection and cable attachment, making it easier for consumers to connect their devices without worrying about the correct plug direction. Its ability to automatically negotiate power roles between devices promotes a seamless and intuitive interaction with USB Type-C equipped products.

With its advanced features and robust design, the FUSB303TMX from ON Semiconductor is an excellent choice for manufacturers looking to incorporate reliable USB Type-C functionality into their products.

You May Also Be Interested in

Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.6016
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4499 $51.7385
275+ $0.3691 $101.5025
420+ $0.3576 $150.1920
580+ $0.3461 $200.7380
750+ $0.3345 $250.8750
1,005+ $0.2999 $301.3995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,776 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess