EN
  • EN
  • DE

GE28F320C3TC70

Part No GE28F320C3TC70
Manufacturer Intel
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058288-GE28F320C3TC70
Categories OEM Parts(F-I)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GE28F320C3TC70 CAD Model

Description

The GE28F320C3TC70 is a 32-Mbit (4M x 8 or 2M x 16) Flash memory device manufactured by Intel. It is designed for high-performance, high-density storage applications, offering fast read access times and low power consumption. This device is commonly used in embedded systems, networking equipment, and other applications requiring non-volatile memory.

Applications

  • Embedded Systems: Used for storing firmware, boot code, and application data in embedded systems such as industrial controllers and consumer electronics.
  • Networking Equipment: Integrated into routers, switches, and other networking devices to store configuration data, operating system images, and network protocols.
  • Automotive Systems: Utilized in automotive electronic control units (ECUs) for storing engine management software, navigation data, and diagnostic information.
  • Industrial Automation: Employed in programmable logic controllers (PLCs) and other industrial automation equipment for storing program code and configuration settings.
  • Aerospace and Defense: Used in aerospace and defense applications requiring reliable non-volatile memory for critical data storage.

Features

  • 32-Mbit Density: Provides a storage capacity of 32 megabits, suitable for applications requiring large memory space.
  • CMOS Flash Technology: Implements CMOS (Complementary Metal-Oxide-Semiconductor) flash memory technology for high performance and low power consumption.
  • Sector Erase Architecture: Supports sector erase operations, allowing for efficient memory management and fast data updates.
  • Fast Read Access Time: Offers a read access time of 70ns, ensuring quick data retrieval.
  • x8 or x16 Data Bus: Configurable for either 8-bit or 16-bit data bus operation, providing flexibility in system design.

Benefits

  • High Performance: Fast read access times and efficient erase operations enable high-performance data storage and retrieval.
  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity and reliability.
  • Low Power Consumption: CMOS technology minimizes power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Flexible Configuration: Configurable data bus width allows for easy integration with various system architectures.
  • Robust Design: Designed for reliable operation in harsh environments, ensuring long-term data storage integrity.

The GE28F320C3TC70 typically comes in a TSOP (Thin Small Outline Package) or other surface-mount package. It requires a power supply voltage of 3.0V or 5.0V, depending on the specific variant. The device includes features such as write protection and power management to enhance data security and reduce power consumption.

Technical Specifications (Typical):

  • Memory Size: 32 Mbit
  • Organization: 4M x 8 or 2M x 16
  • Read Access Time: 70 ns
  • Supply Voltage: 3.0V or 5.0V
  • Operating Temperature: -40°C to +85°C
  • Package Type: TSOP

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3040 $60.2560
33+ $3.5315 $116.5395
51+ $3.4213 $174.4863
70+ $3.3108 $231.7560
91+ $3.2005 $291.2455
121+ $2.8694 $347.1974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,470 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess