Product Overview: NXP 74CBT6810 - 10-Bit FET Bus Switch
The NXP 74CBT6810 is a high-performance, 10-bit bus switch featuring a low on-state resistance of the switch allowing connections to be made with minimal propagation delay. This integrated circuit is designed for voltage level translation and bus isolation in applications that require high-speed bidirectional data flow in the communication, computing, and networking industries.
Key Features
- 10-Bit Bus Switch: The device provides 10 individually controllable switching channels, which is ideal for bus management and signal gating.
- Low On-State Resistance: The switch's low on-resistance ensures minimal signal distortion and power loss, providing efficient data transmission.
- 5Ω Switch Connection: The low resistance allows for high-quality signal transmission with minimal noise and delay.
- Quick Switch Technology: NXP's Quick Switch technology enables fast switching speeds, significantly improving performance in high-speed applications.
- Wide Operating Voltage Range: The 74CBT6810 operates over a wide voltage range of 4.5V to 5.5V, making it versatile for various system requirements.
- Low Power Consumption: Its design focuses on power efficiency, which reduces the overall power consumption of the system.
- ESD Protection: Integrated electrostatic discharge (ESD) protection circuitry safeguards the device against static damage, enhancing its reliability and longevity.
- Latch-Up Performance: The device meets or exceeds JEDEC standard JESD78, which ensures that it is immune to latch-up.
Applications
The NXP 74CBT6810 is suitable for a variety of applications that require high bandwidth and low latency data transfer. Some of the common applications include:
- Memory switching and buffering
- Signal gating
- Bus isolation and multiplexing
- Data communication systems
- Servers and networking equipment
Conclusion
In summary, the NXP 74CBT6810 is a robust and versatile FET bus switch that provides efficient, high-speed switching capabilities for advanced electronic systems. Its low on-state resistance, quick switching speeds, and ESD protection make it a reliable choice for designers looking to optimize performance in their digital switching applications.