EN
  • EN
  • DE

MC68B09CP

Part No MC68B09CP
Manufacturer Rochester Electronics
Catalog Embedded - Microprocessors
Description MC6809 - 8 BIT MICROPROCESSING U / MC6809 Microprocessor IC series 1 Core, 8-Bit 8MHz 40-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Rochester Electronics, LLC
Package Bulk
Product Status Obsolete
Core Processor MC6809
Number of Cores/Bus Width 1 Core, 8-Bit
Speed 8MHz
Graphics Acceleration No
Voltage - I/O 5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Additional Interfaces DMA
RoHS Status RoHS non-compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MC68B09CP
Standard Package 1
Win Source Part Number 989732-MC68B09CP
Ultra Librarian 3D Model Ultra Librarian MC68B09CP CAD Model

Description

The MC68B09CP is an 8-bit microprocessor originally designed by Motorola, now manufactured by Rochester Electronics. It is an enhanced version of the popular MC6809, offering improved performance and addressing capabilities. The MC68B09CP is known for its flexible architecture, powerful instruction set, and suitability for a wide range of control and processing applications.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Embedded Systems: Suitable for applications such as automotive control, medical devices, and instrumentation.
  • Gaming Consoles: Employed in classic gaming consoles for processing and control functions.
  • Printers and Plotters: Used for controlling printing mechanisms and managing data flow.
  • Robotics: Serves as a central processing unit in robotic systems for motion control and sensor data processing.

Features:

  • 8-bit Architecture: Processes data in 8-bit units, providing a balance between performance and cost.
  • Enhanced Instruction Set: Includes a comprehensive set of instructions for efficient programming.
  • Multiple Addressing Modes: Supports various addressing modes, including indexed, direct, extended, and relative addressing.
  • Two 16-bit Index Registers: Allows for efficient manipulation of data structures and memory addressing.
  • Direct Page Register: Enables direct addressing of a 256-byte page in memory.
  • Hardware Multiplication: Provides hardware support for fast multiplication operations.
  • Interrupt Handling: Features robust interrupt handling capabilities for real-time applications.
  • Clock Speed: Typically operates at a clock speed of 2 MHz.

Benefits:

  • Versatile Performance: Balances performance and cost for a wide range of applications.
  • Efficient Programming: Comprehensive instruction set simplifies software development.
  • Flexible Memory Management: Multiple addressing modes provide efficient memory access.
  • Real-Time Processing: Interrupt handling capabilities enable real-time control.
  • Reliable Operation: Proven architecture ensures reliable performance in demanding environments.

Additional Details:

The MC68B09CP requires a single 5V power supply and is typically packaged in a 40-pin DIP (Dual In-Line Package). It is compatible with a wide range of peripheral devices and memory chips. The MC68B09CP's architecture includes two accumulators (A and B), two index registers (X and Y), a stack pointer (S), a program counter (PC), and a condition code register (CCR). The interrupt structure includes non-maskable interrupt (NMI), fast interrupt request (FIRQ), and interrupt request (IRQ) inputs. This microprocessor is a solid choice for embedded systems and legacy applications where reliability and versatility are paramount.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess