EN
  • EN
  • DE

SPC5606SF2VLQ6

Part No SPC5606SF2VLQ6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor e200z0h
Data Bus Width 32-Bit
Speed 64MHz
Connectivity CANbus, I2C, LINbus, QSPI, SCI, SPI
Peripherals DMA, LCD, POR, PWM, WDT
The number of I/O 108
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Date RAM Size 48K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number SPC5606
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 720520-SPC5606SF2VLQ6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC5606SF2VLQ6 CAD Model

Description

The NXP SPC5606SF2VLQ6 is a highly integrated microcontroller designed for automotive and industrial applications. It belongs to NXP's SPC56 family of 32-bit Power Architecture® microcontrollers that are engineered to deliver exceptional performance and reliability for systems requiring complex control and real-time processing capabilities.

Key Features

  • Core: The SPC5606SF2VLQ6 is built around a 32-bit Power Architecture® V2 core that operates at a frequency of up to 64 MHz, providing a balanced combination of computing power and energy efficiency.
  • Memory: It comes equipped with 1 MB of flash memory and 64 KB of RAM, supporting extensive program and data storage for complex applications.
  • Advanced Timer: The device features a Modular I/O System (MIOS) with advanced timer capabilities for precise control applications, making it ideal for motor control and automotive powertrain systems.
  • Communication Interfaces: Multiple communication interfaces are integrated, including CAN, LIN, and SPI modules, facilitating robust connectivity and data exchange with peripheral devices and networks.
  • Analog-to-Digital Converter: An embedded 12-bit analog-to-digital converter (ADC) provides accurate measurement and conversion of analog signals, essential for sensor interfacing and real-time control tasks.
  • Package: The SPC5606SF2VLQ6 is available in a LQFP144 package, ensuring a compact footprint for space-constrained applications.
  • Temperature Range: The microcontroller operates over an extended temperature range, making it suitable for harsh environments often encountered in automotive and industrial settings.

Applications

The SPC5606SF2VLQ6 microcontroller is optimized for a diverse range of applications. It is particularly well-suited for:

  • Automotive control units such as Engine Management Systems (EMS) and Transmission Control Units (TCU).
  • Industrial control systems requiring robust real-time performance and high reliability.
  • Motor control applications demanding precise timing and complex algorithms.
  • Any application that requires a dependable, high-performance 32-bit microcontroller with advanced peripherals and connectivity options.

With its powerful architecture, comprehensive feature set, and proven reliability, the NXP SPC5606SF2VLQ6 microcontroller is an ideal choice for engineers and developers looking to create sophisticated control systems that demand high-speed processing and multitasking capabilities.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.5083 $69.0166
5+ $28.3145 $141.5725
7+ $27.4296 $192.0072
9+ $26.5448 $238.9032
12+ $25.6599 $307.9188
16+ $23.0055 $368.0880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 440 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess