EN
  • EN
  • DE

SPC5643LFF0MLQ1R

Part No SPC5643LFF0MLQ1R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Product Status Obsolete
Core Processor e200z4
Core Size 32-Bit Dual-Core
Speed 120MHz
Connectivity CANbus, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC564
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 3A991A2
Win Source Part Number 1264020-SPC5643LFF0MLQ1R
Ultra Librarian 3D Model Ultra Librarian SPC5643LFF0MLQ1R CAD Model

Description

Product Overview: NXP SPC5643LFF0MLQ1R Microcontroller

The NXP SPC5643LFF0MLQ1R microcontroller is a cutting-edge component designed for the automotive industry, providing a robust platform for the development of advanced applications. This microcontroller is part of the MPC56xx family, which is known for its high performance, reliability, and a wide range of features tailored to meet the rigorous demands of automotive electronics.

Key Features

  • Core: The SPC5643LFF0MLQ1R is built around a 32-bit Power Architecture® core, which operates at a frequency of up to 120 MHz, delivering the computational power necessary for complex automotive applications.
  • Memory: It comes with an ample memory configuration, including 1.5 MB of flash memory for program storage and 64 KB of RAM for efficient data processing.
  • Advanced Timers: The device includes a rich set of timers, including Motor Control and General Purpose Timers, which are essential for managing engine control and other time-sensitive tasks.
  • Communication Interfaces: A variety of communication interfaces such as CAN, LIN, and FlexRay are available, ensuring seamless integration with automotive networks and facilitating data exchange with other onboard systems.
  • Analog-to-Digital Converters (ADCs): The inclusion of multiple high-resolution ADCs allows for precise measurement of analog signals, which is vital for sensor data acquisition and real-time system monitoring.

Applications

The versatility of the SPC5643LFF0MLQ1R makes it suitable for a broad range of automotive applications, including but not limited to engine management systems, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its robust design also makes it an excellent choice for other high-reliability environments that require a high level of performance and extensive communication capabilities.

Package and Quality

Encased in a LQFP-144 package, the SPC5643LFF0MLQ1R ensures a compact footprint while providing sufficient I/O ports for comprehensive system connectivity. NXP's commitment to quality is evident in this product, which is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and long-term reliability.

In summary, the NXP SPC5643LFF0MLQ1R microcontroller is a highly integrated and sophisticated solution for automotive and other high-reliability applications, offering a combination of performance, memory, and feature set that enables developers to create innovative and reliable systems.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess