EN
  • EN
  • DE

SPC5644AF0MVZ2R

Part No SPC5644AF0MVZ2R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 151
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Supply Voltage - Operating 1.14V ~ 5.25V
Data Converters A/D 40x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 324-BBGA
Supplier Device Package 324-PBGA (23x23)
Base Product Number SPC5644
Other Names 935315281518
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264030-SPC5644AF0MVZ2R
Ultra Librarian 3D Model Ultra Librarian SPC5644AF0MVZ2R CAD Model

Description

The SPC5644AF0MVZ2R is a cutting-edge microcontroller product from NXP Semiconductors, designed to meet the high demands of modern automotive and industrial applications. This microcontroller is part of the MPC56xx family, which is renowned for its high performance, reliability, and a wide range of features that cater to complex electronic systems.

Key Features

  • Core: The SPC5644AF0MVZ2R is built around a 32-bit Power Architecture core that operates at a frequency of up to 150 MHz. This powerful core ensures that the microcontroller can handle intensive processing tasks with ease.
  • Memory: It comes equipped with 4 MB of flash memory and 256 KB of RAM, providing ample space for application code and data storage. The advanced flash memory technology offers fast read times and reliable storage, even in harsh automotive environments.
  • Timers and Communication Interfaces: This microcontroller features a rich set of peripherals, including multiple timers, CAN interfaces, and LIN controllers, making it suitable for handling various communication protocols and timing-sensitive tasks.
  • Analog-to-Digital Converters (ADCs): With high-resolution ADCs integrated into the device, the SPC5644AF0MVZ2R can accurately convert analog signals to digital, enabling precise monitoring and control of external sensors and actuators.
  • Temperature Range: It is designed to operate within an extended temperature range, making it reliable for use in environments that experience extreme temperatures.
  • Package: The SPC5644AF0MVZ2R is available in a 176-pin MAPBGA package, which is both space-efficient and allows for a high level of integration into compact electronic assemblies.

Applications

The robust feature set of the SPC5644AF0MVZ2R makes it ideal for a variety of applications, particularly within the automotive sector. It is commonly used in engine management systems, transmission control units, body control modules, and advanced driver assistance systems (ADAS). Additionally, its high-speed processing capabilities and rich peripheral set make it suitable for industrial control systems, robotics, and other applications requiring reliable, high-performance microcontroller solutions.

Quality and Reliability

NXP's commitment to quality and reliability is evident in the SPC5644AF0MVZ2R, with its robust design and thorough testing ensuring consistent performance across a range of conditions. This microcontroller is a reliable choice for developers looking to create sophisticated systems that require long-term dependability.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.8967 $60.8967
3+ $49.9666 $149.8998
4+ $48.4051 $193.6204
5+ $46.8437 $234.2185
7+ $45.2822 $316.9754
9+ $40.5978 $365.3802
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess