EN
  • EN
  • DE

SPC5646BCF0VLU1R

Part No SPC5646BCF0VLU1R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z4d
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 147
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 192K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 27x10b, 5x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5646
Other Names 935317908528
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1264024-SPC5646BCF0VLU1R
Ultra Librarian 3D Model Ultra Librarian SPC5646BCF0VLU1R CAD Model

Description

The NXP SPC5646BCF0VLU1R is a cutting-edge microcontroller designed for automotive and industrial applications that require high levels of reliability and performance. This powerful MCU is part of NXP's MPC56xx family, which is renowned for its advanced features and capabilities tailored to meet the stringent requirements of modern embedded systems.

Key Features:

  • Core: The SPC5646BCF0VLU1R is built around a 32-bit Power Architecture® with dual e200z4d cores, each capable of operating at up to 80 MHz, providing robust processing capabilities for complex applications.
  • Memory: It comes equipped with 1 MB of flash memory and 64 KB of RAM, offering ample space for program storage and efficient runtime operations.
  • Advanced Timers: Multiple advanced timers, including Motor Control PWM, Periodic Interrupt Timers, and Watchdog Timers, enable precise control over time-sensitive tasks.
  • Communication Interfaces: A rich set of communication interfaces is embedded, such as CAN, LIN, and SPI, to facilitate versatile connectivity options with peripheral devices and networks.
  • Analog-to-Digital Converters (ADCs): Integrated high-resolution ADCs provide accurate analog signal measurements, crucial for sensor-based applications.
  • Enhanced Safety Features: The MCU includes safety features like Error Correction Code (ECC) on both flash and RAM, and a Memory Protection Unit (MPU) to ensure data integrity and secure operation.
  • Temperature Range: It operates over a wide temperature range from -40°C to +125°C, suitable for harsh environments.

Applications:

The SPC5646BCF0VLU1R is ideal for automotive applications such as engine management systems, transmission control, chassis and safety systems, as well as industrial control systems that demand high reliability and performance. Its robust feature set ensures that it can handle the intricate tasks required by modern vehicles and industrial automation systems.

Package and Quality:

This microcontroller is available in a 176-pin LQFP package, providing a compact footprint while allowing for sufficient I/O ports and connectivity. It is manufactured to meet the highest quality standards, ensuring performance and durability in demanding conditions.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess