EN
  • EN
  • DE

SPC5646BF0MMJ1

Part No SPC5646BF0MMJ1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z4d
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 199
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 192K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 33x10b, 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 256-LBGA
Supplier Device Package 256-MAPBGA (17x17)
Base Product Number SPC5646
Other Names 935317681557
Standard Package 450
MSL Level 3 (168 Hours)
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1263991-SPC5646BF0MMJ1
Ultra Librarian 3D Model Ultra Librarian SPC5646BF0MMJ1 CAD Model

Description

The NXP SPC5646BF0MMJ1 is a cutting-edge microcontroller that is part of the MPC56xx family, designed to meet the high-performance computing needs of modern automotive and industrial applications. Boasting a 32-bit Power Architecture core, this microcontroller offers a perfect balance between processing power, energy efficiency, and cost-effectiveness.

Key Features:

  • Core: e200z4d dual-core Power Architecture with a frequency of up to 120 MHz, providing robust computational capabilities for complex tasks.
  • Memory: Equipped with 1 MB of flash memory and 64 KB of RAM, ensuring ample space for application code and data storage.
  • Timers: A comprehensive set of timers including Motor Control Timer, Periodic Interrupt Timer, and System Timer Module for precise event management and control.
  • Communication Interfaces: Multiple communication interfaces such as CAN, LINFlexD, DSPI, and Ethernet, offering versatile connectivity options for various peripherals and networks.
  • Analog-to-Digital Converter: Integrated 12-bit ADCs with multiple channels, enabling accurate conversion of analog signals to digital for processing.
  • Enhanced Safety Features: Includes features like Error Correction Code (ECC) on both flash and RAM, and a built-in self-test for the CPU, making it suitable for safety-critical applications.
  • Package: Available in a 176-pin MAPBGA package that is both space-saving and offers good thermal performance.

Applications:

The SPC5646BF0MMJ1 is ideal for a range of applications, particularly in the automotive sector, such as engine management, transmission control, chassis control, electric power steering, and advanced driver-assistance systems (ADAS). Its robust feature set also makes it a solid choice for industrial automation, robotics, and other high-performance control systems.

With its advanced architecture and comprehensive feature set, the NXP SPC5646BF0MMJ1 microcontroller is engineered to drive innovation and performance in the most demanding of applications, encapsulating reliability and efficiency in a compact form factor.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess