EN
  • EN
  • DE

SPC5646CCF0MLT1R

Part No SPC5646CCF0MLT1R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z4d, e200z0h
Core Size 32-Bit Dual-Core
Speed 80MHz/120MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 177
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 33x10b, 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 208-LQFP
Supplier Device Package 208-TQFP (28x28)
Base Product Number SPC5646
Other Names 935318597528
Standard Package 180
MSL Level 3 (168 Hours)
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1264025-SPC5646CCF0MLT1R
Ultra Librarian 3D Model Ultra Librarian SPC5646CCF0MLT1R CAD Model

Description

The NXP SPC5646CCF0MLT1R is a powerful and versatile microcontroller designed for automotive and industrial applications. This sophisticated piece of technology is part of NXP's SPC56 32-bit MCU family, which is renowned for its exceptional performance, reliability, and a broad range of integrated features.

Key Features

  • Core: This microcontroller is built around a dual-core Power Architecture with cores operating up to 120 MHz, providing robust computational power and efficient handling of complex tasks.
  • Memory: It comes with generous memory capabilities, including 2 MB of flash memory and 192 KB of RAM, ensuring ample space for program code and data storage.
  • Advanced Timer: The device features a comprehensive set of timers including Motor Control and General Purpose Timers, allowing for precise control in a variety of applications.
  • Communication Interfaces: With multiple communication interfaces such as CAN, LIN, and FlexRay, the SPC5646CCF0MLT1R ensures flexible connectivity options for different automotive communication standards.
  • Enhanced Safety Features: Safety is a priority in automotive applications, and this MCU includes features like Error Correction Code (ECC) on both Flash and RAM, and a Memory Protection Unit (MPU) to support system integrity.
  • Temperature Range: The device is designed to operate within a wide temperature range from -40°C to +125°C, making it suitable for harsh environments.

Applications

The SPC5646CCF0MLT1R is ideal for a variety of applications, particularly in the automotive sector. It is well-suited for powertrain systems, chassis and safety control, body electronics, gateway modules, and advanced driver-assistance systems (ADAS). Its robust feature set also makes it suitable for industrial applications requiring high levels of processing power and reliability.

Package and Quality

The microcontroller is packaged in a LQFP-144 (20x20) form factor, providing a compact solution with enough pins for extensive peripheral connectivity. It is manufactured to meet the stringent quality requirements of the automotive industry, ensuring high reliability and performance under demanding conditions.

With its combination of dual-core efficiency, extensive memory, and a wide range of peripherals, the NXP SPC5646CCF0MLT1R stands out as a top choice for developers looking for a microcontroller that can meet the rigorous demands of modern automotive and industrial applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.3691 $72.3691
2+ $59.3799 $118.7598
4+ $57.5242 $230.0968
5+ $55.6686 $278.3430
6+ $53.8130 $322.8780
8+ $48.2461 $385.9688
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess