EN
  • EN
  • DE

SPC5668EK0VMG

Part No SPC5668EK0VMG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tray
Core Processor e200z650
Core Size 32-Bit Single-Core
Speed 116MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 155
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 64x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 208-BGA
Supplier Device Package 208-BGA (17x17)
Base Product Number SPC5668
Other Names 935316332557
Standard Package 450
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263950-SPC5668EK0VMG
Ultra Librarian 3D Model Ultra Librarian SPC5668EK0VMG CAD Model

Description

Product Overview: NXP SPC5668EK0VMG

The NXP SPC5668EK0VMG is a high-performance automotive microcontroller designed to cater to the increasing computational needs of modern vehicles. This product is part of NXP's SPC56 32-bit Power Architecture® family, which is renowned for its exceptional performance, efficiency, and reliability in automotive and industrial applications.

Key Features

  • Core: The microcontroller features a 32-bit Power Architecture® VLE (Variable Length Encoding) e200z6 core, which operates at speeds up to 80 MHz, delivering the computational power required for complex automotive applications.
  • Memory: It is equipped with 1 MB of Flash memory and 64 KB of RAM, providing ample space for application code and data storage.
  • Advanced Timer: The device includes a Modular I/O System (MIOS200) that contains advanced timer units for precise timing operations, which are essential for engine control and other time-critical tasks.
  • Connectivity: Multiple communication interfaces such as CAN, LIN, and FlexRay are supported, ensuring robust and versatile connectivity options for in-vehicle networks.
  • Analog-to-Digital Converter (ADC): An integrated 12-bit ADC with multiple channels allows for accurate measurement of analog signals, which is crucial for sensor data acquisition.
  • Temperature Range: The SPC5668EK0VMG operates over a wide temperature range, making it suitable for harsh automotive environments.
  • Package: The microcontroller comes in a 176-pin MAPBGA package, which is designed for efficient PCB space utilization and excellent thermal performance.

Applications

NXP's SPC5668EK0VMG is ideal for an array of automotive applications, including engine management systems, transmission control, chassis control, and advanced driver assistance systems (ADAS). Its robust feature set also makes it a good fit for industrial control systems that require high reliability and real-time performance.

Quality and Reliability

As with all NXP products, the SPC5668EK0VMG is manufactured to meet the highest quality standards, ensuring reliability in demanding applications. Its design for automotive use means it complies with stringent industry-specific regulations and standards.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess