EN
  • EN
  • DE

SPC5673KFF0VMM1R

Part No SPC5673KFF0VMM1R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 257MAPBGA / MCU 32-bit e200z7d RISC 1MB Flash 3.3V/5V Automotive 257-Pin MAP-BGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC56xx Qorivva
Packaging Reel package
Part Status Obsolete(EOL)
Core Processor e200z7d
Core Size 32-Bit
Speed 150MHz
Connectivity CAN, EBI/EMI, Ethernet, FlexRay, I2C, LIN, SPI
Peripherals DMA, POR, PWM, WDT
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Supply Voltage 1.14 V ~ 1.32 V
Data Converters A/D 22x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 257-LFBGA
Manufacturer Package 257-MAPBGA (14x14)
Win Source Part Number 795297-SPC5673KFF0VMM1R
Popularity Medium
Supply and Demand Status Balance
Family Name SPC5673K
Introduction Date June 02, 2012
ECCN 3A991
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SPC5673KFF0VMM1R CAD Model

Description

The NXP SPC5673KFF0VMM1R is a robust and versatile microcontroller designed for automotive and industrial applications. This powerful MCU is part of the MPC56xx family, which is renowned for its exceptional performance, reliability, and integration of advanced features tailored to meet the rigorous demands of the automotive industry.

Key Features

  • Core: The SPC5673KFF0VMM1R is built around a 32-bit Power Architecture core, operating at a frequency of up to 120 MHz, providing the computational power necessary for complex real-time processing.
  • Memory: It comes equipped with an ample amount of memory, featuring up to 2MB of flash memory and 192KB of RAM, ensuring sufficient space for application code and data storage.
  • Advanced Timer: The MCU includes a comprehensive set of timing and control functions with its advanced Motor Control and Timing Unit (MCTU), which is ideal for precise motor control applications.
  • Connectivity: With multiple communication interfaces, including CAN, LIN, and FlexRay, the SPC5673KFF0VMM1R ensures seamless connectivity and integration into automotive networks.
  • Analog-to-Digital Converters (ADCs): High-resolution ADCs provide accurate sensor readings, which are crucial for real-time monitoring and control tasks.
  • Temperature Range: The device operates within an extended temperature range, making it suitable for harsh environments.
  • Safety Features: Safety features such as Error Correction Code (ECC) on both flash and RAM, and a built-in self-test capability, underscore its suitability for safety-critical applications.

Applications

The SPC5673KFF0VMM1R is designed to address the needs of advanced automotive systems, including engine management, transmission control, chassis control, and advanced driver assistance systems (ADAS). Its robust feature set also makes it a prime choice for industrial automation, robotics, and other high-performance control applications.

Quality and Reliability

As with all NXP products, the SPC5673KFF0VMM1R is manufactured to meet high-quality standards, ensuring reliability and performance consistency. Its design and manufacturing processes are tailored to withstand the operational stresses encountered in automotive and industrial environments.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess