EN
  • EN
  • DE

SPC5674FK0MVR3

Part No SPC5674FK0MVR3
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 416PBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features e200z7 series Microcontroller IC 32-Bit 264MHz 4MB (4M x 8) FLASH 416-PBGA (27x27)
Manufacturer NXP
Series MPC56xx Qorivva
Package Tray
Core Processor e200z7
Core Size 32-Bit
Speed 264MHz
Connectivity CANbus, SCI, SPI
Peripherals DMA, POR, PWM
Number of I/O 32
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
Supply Voltage 1.08V ~ 5.25V
Data Converters A/D 64x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 416-BBGA
Case / Package 416-PBGA (27x27)
Family Name SPC5674
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 200
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934822-SPC5674FK0MVR3
Ultra Librarian 3D Model Ultra Librarian SPC5674FK0MVR3 CAD Model

Description

The SPC5674FK0MVR3 is a cutting-edge microcontroller unit (MCU) from NXP's renowned SPC5 family, designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is built on Power Architecture® technology, which is renowned for its high-performance computing capabilities and efficiency.

Key Features

  • Advanced Core: At the heart of the SPC5674FK0MVR3 is a 32-bit Power Architecture® VLE (Variable Length Encoding) compliant core that runs at a frequency of up to 120 MHz, providing robust computational power and optimal code density.
  • Memory Capacity: The device is equipped with a generous memory configuration, featuring 2 MB of flash memory for program storage and 192 KB of RAM for efficient data handling and processing.
  • Enhanced Safety: Safety is a critical consideration in automotive and industrial environments. The SPC5674FK0MVR3 offers features such as Error Correction Code (ECC) on both flash and RAM, a Memory Protection Unit (MPU), and a Safety Management Unit (SMU) to ensure reliable operation and compliance with safety standards such as ISO 26262.
  • Rich Peripherals: A broad range of integrated peripherals including multiple CAN interfaces, LIN, FlexRay, and Ethernet support a variety of communication protocols, enhancing connectivity and control options for complex systems.
  • Low Power Consumption: The MCU is designed for low power operation, with power-saving modes that reduce energy consumption during idle or low-activity periods, making it suitable for applications where power efficiency is paramount.

Applications

The versatility of the SPC5674FK0MVR3 makes it ideal for a wide array of applications, particularly in the automotive sector, where it can be used for engine management, transmission control, body control modules, and advanced driver-assistance systems (ADAS). It is also well-suited for industrial control systems, where reliability and real-time performance are essential.

Conclusion

With its robust architecture, comprehensive safety features, and a plethora of communication options, the SPC5674FK0MVR3 from NXP is a top-tier choice for developers and engineers looking to create sophisticated and reliable systems in automotive and industrial environments.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.5177 $88.5177
2+ $85.7515 $171.5030
3+ $82.9853 $248.9559
4+ $80.2191 $320.8764
5+ $71.9206 $359.6030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,579 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess