EN
  • EN
  • DE

MC68HC000EI12

Part No MC68HC000EI12
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU M680X0 12MHZ 68PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor EC000
Number of Cores/Bus Width 1 Core, 32-Bit
Speed(Frequency) 12MHz
Graphics Acceleration No
Voltage - I/O 5.0V
Temperature Range - Operating 0°C to 70°C (TA)
Security Package / Case 68-LCC (J-Lead)
Case / Package 68-PLCC (25x25)
Win Source Part Number 1073698-MC68HC000EI12
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC68HC000EI12 CAD Model

Description

Product Overview: NXP MC68HC000EI12

The NXP MC68HC000EI12 is a high-performance microprocessor that is a part of the legendary 68000 series, known for its use in a variety of computing systems ranging from early personal computers to complex embedded systems. This particular model of the microprocessor is designed with an emphasis on versatility and reliability, making it an excellent choice for designers and engineers looking to integrate a proven CPU architecture into their applications.

Key Features:

  • Clock Speed: The MC68HC000EI12 operates at a clock speed of 12 MHz, providing a balanced trade-off between power consumption and processing capability.
  • Architecture: It features a 32-bit internal architecture with a 16-bit data bus, allowing for efficient handling of complex instructions and data operations.
  • Instruction Set: The processor supports a rich instruction set that is well-suited for high-level operating systems and multi-tasking environments, ensuring broad software compatibility.
  • Addressing Modes: With multiple addressing modes, the MC68HC000EI12 provides flexible access to memory, enhancing the ability to optimize software routines for speed and memory usage.

Applications:

The NXP MC68HC000EI12 is ideal for a wide array of applications due to its robust instruction set and flexible interfacing capabilities. It is commonly used in:

  • Embedded control systems
  • Industrial automation
  • Robotics
  • Telecommunications equipment
  • Legacy computer system maintenance or upgrades

Quality and Reliability:

NXP is known for its commitment to quality, and the MC68HC000EI12 is no exception. The product is manufactured to meet high standards, ensuring reliable performance in demanding environments. With its extended temperature range and robust packaging, this microprocessor is designed to withstand the rigors of both industrial and consumer applications.

Conclusion:

The NXP MC68HC000EI12 stands out as a microprocessor that combines the legacy and efficiency of the 68000 series with the reliability and performance expected from modern hardware. Whether for new designs or maintaining existing systems, the MC68HC000EI12 offers a compelling solution for a broad range of computing challenges.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9335 $71.7340
8+ $14.7147 $117.7176
13+ $14.2549 $185.3137
17+ $13.7950 $234.5150
22+ $13.3352 $293.3744
29+ $11.9556 $346.7124
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,021 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess