EN
  • EN
  • DE

SPC5676RDK3MVY1

Part No SPC5676RDK3MVY1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 6MB FLASH 516FPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z7 series Microcontroller IC 32-Bit Dual-Core 180MHz 6MB (6M x 8) FLASH 516-PBGA (27x27)
Manufacturer NXP
Series MPC56xx Qorivva
Package Tray
Core Processor e200z7
Core Size 32-Bit Dual-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals DMA, POR, PWM
Program Memory Size 6MB (6M x 8)
Program Memory Type FLASH
Supply Voltage 1.14V ~ 1.32V
Data Converters A/D 64x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 516-BBGA
Case / Package 516-PBGA (27x27)
Family Name SPC5676
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934827-SPC5676RDK3MVY1
Ultra Librarian 3D Model Ultra Librarian SPC5676RDK3MVY1 CAD Model

Description

The SPC5676RDK3MVY1 is a cutting-edge microcontroller product from NXP Semiconductors, designed to meet the rigorous demands of automotive and industrial applications. This product is part of the MPC56xx family of microcontrollers, which are renowned for their high performance, reliability, and flexibility.

Key Features

  • Advanced Processor Core: At the heart of the SPC5676RDK3MVY1 is a 32-bit Power Architecture core that runs at speeds up to 180 MHz, providing robust computational power for complex tasks.
  • Memory: Equipped with a generous memory portfolio, it includes up to 4 MB of flash memory and 384 KB of RAM, ensuring ample space for application code and data storage.
  • Enhanced Timer Systems: The microcontroller features comprehensive timing systems, including a Modular I/O System (MIOS) and a Periodic Interrupt Timer, which are essential for precise control applications.
  • Multiple Communication Interfaces: With a variety of communication interfaces such as CAN, LIN, and FlexRay, the SPC5676RDK3MVY1 ensures seamless connectivity and data exchange with other components in a system.
  • Robust I/O Capabilities: The device offers numerous input/output ports that support a wide range of peripherals, catering to the diverse needs of different applications.

Applications

The SPC5676RDK3MVY1 is ideally suited for automotive control systems, including engine management, transmission control, and advanced driver-assistance systems (ADAS). Its high level of integration and performance also makes it a perfect choice for industrial control applications such as robotics, motor control, and process automation.

Development Support

NXP provides extensive support for the SPC5676RDK3MVY1 through its comprehensive suite of development tools. These include software drivers, operating systems, and development boards, which facilitate rapid prototyping and streamline the development process. Additionally, NXP's global technical support team is available to assist with any challenges that may arise during product development.

Quality and Reliability

As with all NXP products, the SPC5676RDK3MVY1 is manufactured to the highest quality standards. It is designed to perform reliably in harsh environments and under extreme conditions, ensuring long-term stability and consistent operation throughout its lifecycle.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess