EN
  • EN
  • DE

SPC5743RK1MLQ5R

Part No SPC5743RK1MLQ5R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100 MPC57xx
Core Processor e200z4
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CANbus, Ethernet, I²C, LINbus, SCI, SPI, UART/USART
Peripherals DMA, LVD, POR, Zipwire
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 3.5V ~ 5.5V
Data Converters A/D 12b SAR, 16b Sigma-Delta
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC5743
Other Names 935324937528
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264247-SPC5743RK1MLQ5R
Ultra Librarian 3D Model Ultra Librarian SPC5743RK1MLQ5R CAD Model

Description

Product Overview: SPC5743RK1MLQ5R

The SPC5743RK1MLQ5R is a cutting-edge microcontroller product from NXP Semiconductors, designed to cater to the demanding requirements of automotive and industrial applications. This powerful microcontroller is part of NXP's SPC57x family, which is renowned for its high performance, reliability, and a wide range of features tailored for control applications.

Key Features

  • Core: The device is built around a dual-core Power Architecture, with each core running at a frequency of up to 200 MHz, providing robust computational capabilities for complex tasks.
  • Memory: It includes 1.5MB of Flash memory and 192KB of RAM, ensuring ample space for program storage and efficient data handling.
  • Timers and Controllers: The microcontroller is equipped with a rich set of timers, including periodic interrupt timers, a real-time clock, and multiple motor control timers, making it ideal for real-time applications.
  • Communication Interfaces: Multiple communication interfaces such as CAN, LIN, and FlexRay are integrated, allowing for versatile connectivity options in automotive networks.
  • Analog-to-Digital Converters (ADCs): High-resolution ADCs provide precise measurement capabilities for sensor data acquisition.
  • Safety Features: The SPC5743RK1MLQ5R includes advanced safety features compliant with the ISO 26262 standard, ensuring functional safety in automotive applications.
  • Temperature Range: The device operates within an extended temperature range, making it suitable for harsh environments.

Applications

The microcontroller's robust feature set makes it an excellent choice for a variety of applications, including but not limited to:

  • Engine and transmission control units
  • Advanced driver-assistance systems (ADAS)
  • Electric power steering systems
  • Body control modules
  • Industrial control systems

Quality and Reliability

Designed with a focus on quality and reliability, the SPC5743RK1MLQ5R meets the stringent requirements of the automotive industry. Its robust design ensures consistent performance and longevity, making it a reliable choice for manufacturers and developers seeking a microcontroller that can withstand the rigors of automotive and industrial environments.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess