EN
  • EN
  • DE

SPC5744BBK1AMKU6

Part No SPC5744BBK1AMKU6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 176LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z4 series Microcontroller IC 32-Bit 160MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
Manufacturer NXP
Series MPC57xx
Package Tray
Core Processor e200z4
Core Size 32-Bit
Speed 160MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA, I²S, POR, WDT
Number of I/O 129
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3.15V ~ 5.5V
Data Converters A/D 36x10b, 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 176-LQFP Exposed Pad
Case / Package 176-LQFP (24x24)
Family Name SPC5744
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 200
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897038-SPC5744BBK1AMKU6
Ultra Librarian 3D Model Ultra Librarian SPC5744BBK1AMKU6 CAD Model

Description

The SPC5744BBK1AMKU6 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is a member of NXP's SPC57x family, known for its exceptional performance, reliability, and advanced feature set tailored for sophisticated real-time control.

Key Features

  • Core: The MCU features a 32-bit Power Architecture with dual e200z4d cores, each capable of operating at up to 180 MHz, providing the computational power required for complex tasks.
  • Memory: It comes equipped with 1.5 MB of flash memory and 192 KB of RAM, ensuring ample storage for application code and data.
  • Networking: With an integrated FlexRay controller, multiple CAN interfaces, and LIN communication support, the SPC5744BBK1AMKU6 offers versatile networking capabilities for various communication protocols.
  • Timers and ADCs: A range of timers, including a Real-Time Clock (RTC), and multiple 12-bit Analog-to-Digital Converters (ADCs) provide excellent resources for timing and analog interface needs.
  • Security: Enhanced security features such as a Memory Protection Unit (MPU), a Cryptographic Services Engine (CSE), and secure flash memory ensure data protection and secure boot processes.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for harsh environmental conditions.

Applications

The SPC5744BBK1AMKU6 is ideally suited for a variety of applications, particularly in the automotive sector, where it can be used for engine management, transmission control, chassis control systems, and advanced driver assistance systems (ADAS). Its robust networking and security features also make it a prime choice for industrial control systems requiring reliable performance and secure data handling.

Quality and Reliability

NXP's commitment to quality and reliability is evident in the SPC5744BBK1AMKU6 MCU. It is designed to meet the stringent requirements of the automotive industry, including compliance with the AEC-Q100 standard for automotive-grade components. This ensures that the MCU can withstand the challenging conditions of automotive environments and deliver consistent performance over its lifespan.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9144 $57.8288
5+ $23.7246 $118.6230
8+ $22.9833 $183.8664
11+ $22.2418 $244.6598
14+ $21.5005 $301.0070
18+ $19.2763 $346.9734
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 436 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess