EN
  • EN
  • DE

SPC5744BK1AMMH2R

Part No SPC5744BK1AMMH2R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 1.5MB FLASH 100MAPBGA  /  e200z4 series Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 100-MAPBGA (11x11)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA, I²S, POR, WDT
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 192K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 36x10b, 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-LFBGA
Supplier Device Package 100-MAPBGA (11x11)
Base Product Number SPC5744
Other Names 935347667518
Standard Package 1,500
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1263914-SPC5744BK1AMMH2R
Ultra Librarian 3D Model Ultra Librarian SPC5744BK1AMMH2R CAD Model

Description

Product Overview: SPC5744BK1AMMH2R

The SPC5744BK1AMMH2R is a cutting-edge microcontroller product from NXP Semiconductors, designed to cater to the demanding needs of automotive and industrial applications. This powerful microcontroller is part of NXP's extensive SPC57 series, which is renowned for its high performance, reliability, and a wide range of features tailored for complex embedded systems.

Key Features

  • Core: The SPC5744BK1AMMH2R boasts a dual-core Power Architecture with cores running at up to 200 MHz, providing robust computational power for handling multiple tasks simultaneously without compromising performance.
  • Memory: It comes equipped with substantial memory resources, including 4 MB of flash memory and 512 KB of RAM, ensuring ample space for application code and data storage.
  • Connectivity: A variety of communication interfaces are available, such as multiple CAN (Controller Area Network) modules, LIN (Local Interconnect Network) interfaces, and Ethernet support for networked applications.
  • Timers and ADCs: The device includes a range of timers and multiple channels of Analog-to-Digital Converters (ADCs), facilitating precise control and analog data acquisition tasks.
  • Functional Safety: With features designed to meet the ISO 26262 standard, the SPC5744BK1AMMH2R is a suitable choice for safety-critical automotive applications such as powertrain, chassis, and advanced driver-assistance systems (ADAS).

Applications

The versatility of the SPC5744BK1AMMH2R makes it ideal for a broad spectrum of applications. It is particularly well-suited for:

  • Engine Management Systems
  • Transmission Control Units
  • Electric Power Steering Systems
  • Brake Control Modules
  • Advanced Driver-Assistance Systems (ADAS)

Package and Quality

This microcontroller is offered in a 176-pin MAPBGA (Molded Array Process Ball Grid Array) package, providing a compact footprint for space-constrained applications. Furthermore, the SPC5744BK1AMMH2R is manufactured to meet the highest quality standards, ensuring reliable operation under various environmental conditions.

Conclusion

The SPC5744BK1AMMH2R from NXP is a microcontroller that delivers exceptional performance, comprehensive features, and the reliability required for today's advanced automotive and industrial systems. With its functional safety capabilities and robust design, this product stands as a top choice for developers looking to create sophisticated and dependable embedded solutions.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess