EN
  • EN
  • DE

LB11961

Part No LB11961
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Description Single-Phase Full-Wave Fan Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1195074-LB11961
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11961 CAD Model

Description

The LB11961 is a single-phase brushless DC motor driver manufactured by SANYO Semiconductor. It's designed for applications that require precise speed control and low noise operation of brushless DC motors. This integrated circuit incorporates various protection features and control functionalities to ensure reliable motor operation.

Applications

  • Fan Motors
  • Air Conditioner Fan Motors
  • Refrigerators
  • Ventilation Systems
  • Small Appliances using brushless DC motors

Features

  • Single-Phase Brushless DC Motor Driver
  • Built-in Hall Amplifier
  • Speed Control Function
  • Soft Switching
  • Overcurrent Protection (OCP)
  • Thermal Shutdown (TSD)
  • Lock Protection

Benefits

  • Precise motor speed control
  • Low noise operation
  • Enhanced motor and system reliability due to built-in protection features
  • Simplified system design due to integrated functionality
  • Improved energy efficiency compared to traditional motor control methods

Additional Details

The LB11961 is commonly employed in applications where quiet and efficient fan operation is critical, such as in air conditioners and refrigerators. The built-in Hall amplifier detects the motor's rotor position, enabling precise commutation of the motor windings. The speed control function allows for adjusting the fan speed to match the cooling requirements, saving energy and reducing noise. The protection features, including overcurrent protection, thermal shutdown, and lock protection, safeguard the motor and the driver IC from damage due to overload or abnormal operating conditions. Soft switching techniques minimize electromagnetic interference (EMI) and acoustic noise. Detailed electrical characteristics, application circuit examples, and thermal considerations can be found in the device's datasheet, which should be consulted for proper implementation and optimization of motor performance.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3199 $59.1815
445+ $0.2622 $116.6790
685+ $0.2541 $174.0585
940+ $0.2460 $231.2400
1,215+ $0.2379 $289.0485
1,625+ $0.2137 $347.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,540 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess