EN
  • EN
  • DE

SPC5744PK1AMMM9

Part No SPC5744PK1AMMM9
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 2.5MB FLASH 257MAPBGA  /  e200z4 series Microcontroller IC 32-Bit Dual-Core 200MHz 2.5MB (2.5M x 8) FLASH 257-LFBGA (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z4
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CANbus, Ethernet, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, LVD, POR, WDT
Program Memory Size 2.5MB (2.5M x 8)
Program Memory Type FLASH
RAM Size 384K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 257-LFBGA
Supplier Device Package 257-LFBGA (14x14)
Base Product Number SPC5744
Other Names 935326037557
Standard Package 760
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263879-SPC5744PK1AMMM9
Ultra Librarian 3D Model Ultra Librarian SPC5744PK1AMMM9 CAD Model

Description

The SPC5744PK1AMMM9 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, renowned for its high performance and versatility in automotive and industrial applications. This MCU is part of the Power Architecture family and is designed to meet the rigorous demands of modern embedded control systems.

Key Features

  • Core: The SPC5744PK1AMMM9 features a dual-core Power Architecture e200z4d CPU, with each core running at a maximum speed of 200 MHz, providing robust computational power for complex tasks.
  • Memory: It is equipped with an ample memory configuration, including 1.5MB of flash memory and 256KB of RAM, ensuring sufficient space for application code and data storage.
  • Connectivity: This MCU offers a wide range of communication interfaces, such as multiple CAN (Controller Area Network) modules, LIN (Local Interconnect Network) interfaces, and Ethernet for networking capabilities.
  • Timers and Analog Interfaces: It includes advanced timers, multiple ADC (Analog-to-Digital Converter) channels, and DAC (Digital-to-Analog Converter) modules to handle timing and analog interface requirements.
  • Safety and Reliability: The SPC5744PK1AMMM9 is designed with safety-critical systems in mind, featuring a Fault Collection and Control Unit (FCCU) for safety management and an Error Correction Code (ECC) on both RAM and flash memory to ensure data integrity.
  • Package: It comes in a 176-pin MAPBGA (Molded Array Process Ball Grid Array) package, which is suitable for space-constrained applications.

Applications

The SPC5744PK1AMMM9 is ideally suited for a variety of applications within the automotive sector, including engine management, transmission control, chassis, and safety systems. Its robust feature set also makes it a great choice for industrial applications that require high levels of processing power and reliability.

Why Choose SPC5744PK1AMMM9?

Choosing the SPC5744PK1AMMM9 MCU from NXP means selecting a product that delivers exceptional performance, comprehensive features, and the reliability needed for critical applications. Its dual-core architecture and extensive connectivity options make it an excellent choice for designers looking to create sophisticated and responsive systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess