EN
  • EN
  • DE

NCP4589DMX18TCG

Part No NCP4589DMX18TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 300MA 6XDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-XFDFN
Case / Package 6-XDFN (1.2x1.2)
Family Name NCP4589
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP4589DMX18TCGOSDKR, NCP4589DMX18TCGOSCT, NCP4589DMX18TCGOSTR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928851-NCP4589DMX18TCG
Ultra Librarian 3D Model Ultra Librarian NCP4589DMX18TCG CAD Model

Description

ON Semiconductor NCP4589DMX18TCG Voltage Regulator

The NCP4589DMX18TCG is a high-performance, low-dropout linear voltage regulator designed and manufactured by ON Semiconductor. This device is ideal for portable battery-powered applications due to its low quiescent current and high efficiency. The NCP4589DMX18TCG offers a fixed output voltage of 1.8V, which is a common requirement for modern digital circuits, ensuring compatibility with a wide range of electronic components and systems.

This voltage regulator is capable of delivering up to 150 mA of continuous output current, making it suitable for powering small to medium-sized loads. Additionally, the NCP4589DMX18TCG features an ultra-low dropout voltage, which enhances its efficiency and allows it to maintain a stable output even when the input voltage is very close to the output voltage. This characteristic is particularly beneficial when the input supply has little headroom above the output voltage, such as in battery-operated devices where maximizing the battery life is crucial.

The device is housed in a compact 5-pin TSOP-5 package, which is not only space-saving but also offers excellent thermal performance. Its small footprint makes it an excellent choice for space-constrained applications, such as handheld devices, wearables, and IoT gadgets. The NCP4589DMX18TCG also incorporates several protective features, including thermal shutdown and current limit, to safeguard the device and the load from potential damage due to overheating or overcurrent conditions.

ON Semiconductor's NCP4589DMX18TCG is designed with simplicity in mind, requiring minimal external components for operation. This simplicity translates into ease of design and reduced system complexity for engineers. Furthermore, the device's stable operation with ceramic capacitors ensures reliability and cost-effectiveness, making it a popular choice among designers looking for a robust voltage regulation solution.

In summary, the NCP4589DMX18TCG from ON Semiconductor is a reliable, efficient, and easy-to-use voltage regulator that meets the demands of modern electronic devices. Its low-dropout performance, combined with protective features and a compact package, make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4414 $59.5890
320+ $0.3622 $115.9040
495+ $0.3509 $173.6955
685+ $0.3396 $232.6260
880+ $0.3283 $288.9040
1,180+ $0.2943 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess