EN
  • EN
  • DE

SPC5745BFK1AVMH2

Part No SPC5745BFK1AVMH2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100MAPBGA  /  e200z4 series Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-MAPBGA (11x11)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA, I²S, POR, WDT
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 36x10b, 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LFBGA
Supplier Device Package 100-MAPBGA (11x11)
Base Product Number SPC5745
Other Names 935347031557
Standard Package 880
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1263874-SPC5745BFK1AVMH2
Ultra Librarian 3D Model Ultra Librarian SPC5745BFK1AVMH2 CAD Model

Description

Product Overview: NXP SPC5745BFK1AVMH2

The NXP SPC5745BFK1AVMH2 is a state-of-the-art microcontroller designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of NXP's SPC57 family, which is renowned for its exceptional performance, reliability, and security features. It is particularly well-suited for advanced automotive control systems, including engine management, transmission control, and advanced driver assistance systems (ADAS).

Built on Power Architecture® technology, the SPC5745BFK1AVMH2 operates at a core frequency of up to 200 MHz, offering high-speed processing capabilities that are essential for real-time applications. The device is equipped with a dual-core setup, which includes one z4 core and one z2 core, allowing for efficient parallel processing and enhanced system performance.

Key Features:

  • Memory: The microcontroller comes with an integrated memory configuration that includes 1 MB of flash memory and 64 KB of RAM, ensuring ample space for complex software and algorithms.
  • Connectivity: With multiple communication interfaces such as CAN, LIN, and Ethernet, the SPC5745BFK1AVMH2 ensures versatile connectivity options for various automotive networks.
  • I/O Ports: A rich set of input/output ports provides the flexibility needed to interface with a wide range of sensors, actuators, and other electronic components.
  • Security: Security is a critical aspect of automotive design, and this MCU delivers robust security features, including a hardware security module (HSM) that supports secure boot and encryption to protect against unauthorized access and software piracy.
  • Analog Interfaces: Integrated analog modules, including ADCs (Analog-to-Digital Converters), facilitate the direct monitoring of analog signals, which is crucial for sensor data acquisition and processing.

Applications:

The versatility of the SPC5745BFK1AVMH2 enables its use across a broad spectrum of applications. It is particularly adept at handling the complex algorithms required in powertrain systems, body control modules, and safety-critical systems where performance and reliability are non-negotiable. It is also an excellent choice for industrial control systems that require high levels of computational power and secure, reliable operation.

For developers and engineers looking for a robust platform to build sophisticated automotive and industrial systems, the NXP SPC5745BFK1AVMH2 microcontroller offers a compelling combination of performance, connectivity, and security features that can help accelerate product development and enhance system capabilities.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess