EN
  • EN
  • DE

SPC5746CK1AMMJ6

Part No SPC5746CK1AMMJ6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLSH 256MAPPBGA  /  e200z2, e200z4 series Microcontroller IC 32-Bit Dual-Core 80MHz/160MHz 3MB (3M x 8) FLASH 256-MAPPBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z2, e200z4
Core Size 32-Bit Dual-Core
Speed 80MHz/160MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Number of I/O 178
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 80x10b, 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 256-LBGA
Supplier Device Package 256-MAPPBGA (17x17)
Base Product Number SPC5746
Other Names 935347041557
Standard Package 450
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1263885-SPC5746CK1AMMJ6
Ultra Librarian 3D Model Ultra Librarian SPC5746CK1AMMJ6 CAD Model

Description

Product Overview: SPC5746CK1AMMJ6

The SPC5746CK1AMMJ6 is a cutting-edge microcontroller unit (MCU) manufactured by NXP Semiconductors, renowned for its robust performance and reliability in automotive applications. This product is part of the MPC57xx family, which is designed to meet the stringent requirements of the automotive industry for powertrain, engine management, and advanced driver assistance systems (ADAS).

Key Features

  • Core: The SPC5746CK1AMMJ6 features a dual-core Power Architecture with a 32-bit CPU that operates at a maximum frequency of 200MHz. This provides a powerful computing platform for complex and demanding automotive applications.
  • Memory: It is equipped with a generous memory capacity, including 1MB of flash memory and 64KB of RAM, ensuring sufficient space for application code and data processing.
  • Connectivity: This MCU offers a range of communication interfaces, including CAN, LIN, and Ethernet, which facilitate robust and flexible communication protocols within automotive networks.
  • Advanced Timer: The inclusion of a Motor Control Timer for advanced motor control applications makes the SPC5746CK1AMMJ6 ideal for automotive powertrain systems.
  • Security: Security features are integrated into the design to protect against unauthorized access and ensure the integrity and authenticity of data, which is critical in automotive systems.
  • Analog to Digital Converters (ADCs): Multiple high-resolution ADCs are available for precise measurement of analog signals, which is essential for sensor data acquisition and processing.

Applications

The SPC5746CK1AMMJ6 MCU is specifically tailored for automotive applications that require high levels of processing power and reliability. It is ideal for:

  • Engine Control Units (ECU)
  • Transmission Control Modules
  • Hybrid and Electric Vehicle Control Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Brake and Stability Control

With its robust feature set and adherence to automotive quality standards, the SPC5746CK1AMMJ6 from NXP is a superior choice for designers looking to develop advanced automotive systems that offer safety, efficiency, and connectivity.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess