EN
  • EN
  • DE

SPC5748CSK0AVMJ2

Part No SPC5748CSK0AVMJ2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z2, e200z4
Core Size 32-Bit Dual-Core
Speed 80MHz, 120MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Number of I/O 178
Program Memory Size 6MB (6M x 8)
Program Memory Type FLASH
RAM Size 768K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 48x10b, 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 256-LBGA
Supplier Device Package 256-MAPPBGA (17x17)
Base Product Number SPC5748
Other Names 568-SPC5748CSK0AVMJ2,935371815557
Standard Package 450
MSL Level 3 (168 Hours)
Win Source Part Number 1263896-SPC5748CSK0AVMJ2
Ultra Librarian 3D Model Ultra Librarian SPC5748CSK0AVMJ2 CAD Model

Description

The SPC5748CSK0AVMJ2 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to meet the rigorous demands of automotive and industrial applications. This high-performance MCU is part of NXP's SPC57x family, which is renowned for its exceptional reliability, advanced security features, and powerful computing capabilities.

Key Features:

  • Core: The SPC5748CSK0AVMJ2 is built around a 32-bit Power Architecture® with a dual-core configuration, ensuring efficient multitasking and high-speed data processing capabilities. This makes it particularly suitable for time-critical tasks in automotive control systems.
  • Memory: It comes with an ample memory provision, including 1.5MB of flash memory and 128KB of RAM, providing sufficient space for complex application code and data storage.
  • Connectivity: The MCU features a range of communication interfaces such as CAN, LIN, and Ethernet, allowing for versatile connectivity options in networked systems.
  • Security: Security is a paramount concern in automotive applications, and the SPC5748CSK0AVMJ2 addresses this with advanced security features such as a Cryptographic Services Engine (CSE) and secure boot capabilities, ensuring protection against unauthorized access and software tampering.
  • Analog/Digital Peripherals: The device includes a variety of peripherals including multiple ADCs, timers, and PWM modules, providing robust support for sensor integration and control applications.

Applications:

The SPC5748CSK0AVMJ2 is optimized for a wide range of applications within the automotive sector, including engine management systems, transmission control, advanced driver-assistance systems (ADAS), and body control modules. Its robust design also makes it a great choice for industrial automation tasks that require high reliability and real-time performance.

Package and Quality:

Encased in a reliable MAPBGA-208 package, the SPC5748CSK0AVMJ2 ensures a compact footprint while providing excellent thermal performance. It is manufactured to adhere to strict automotive quality standards, including AEC-Q100 qualification, ensuring dependable operation under harsh environmental conditions.

With its powerful architecture, comprehensive feature set, and automotive-grade reliability, the SPC5748CSK0AVMJ2 from NXP is an ideal microcontroller solution for developers looking to push the boundaries of automotive and industrial technology.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess