EN
  • EN
  • DE

SPC5748GHK0AMMN6

Part No SPC5748GHK0AMMN6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 6MB FLASH 324MAPBGA / e200z2, e200z4, e200z4 MPC57xx Microcontroller IC 32-Bit Tri-Core 80MHz/160MHz 6MB (6M x 8) FLASH 324-MAPBGA (19x19)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor e200z2, e200z4, e200z4
Core Size 32-Bit Tri-Core
Speed 80MHz/160MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Number of I/O 246
Program Memory Size 6MB (6M x 8)
Program Memory Type FLASH
RAM Size 768K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 80x10b, 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 324-LBGA
Supplier Device Package 324-MAPBGA (19x19)
Base Product Number SPC5748
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 935316465557
Standard Package 336
Win Source Part Number 1322791-SPC5748GHK0AMMN6
Ultra Librarian 3D Model Ultra Librarian SPC5748GHK0AMMN6 CAD Model

Description

The SPC5748GHK0AMMN6 is a cutting-edge microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in automotive processing technology. This MCU is part of the SPC57 family, which is tailored for the demanding needs of modern automotive applications. The SPC5748GHK0AMMN6 is particularly well-suited for use in powertrain systems, advanced driver assistance systems (ADAS), and vehicle networking.

Key Features

  • Core: The SPC5748GHK0AMMN6 boasts a 32-bit Power Architecture with dual e200z4d cores, each capable of operating at up to 180 MHz, providing robust processing capabilities for complex automotive applications.
  • Memory: It comes equipped with 1.5MB of embedded flash memory and 192KB of RAM, ensuring ample space for program storage and efficient data handling.
  • Advanced Timer: The MCU features a comprehensive set of timing and control units including a Modular I/O System (MIOS), which supports a wide range of timing and PWM functionalities, crucial for engine and motor control applications.
  • Connectivity: With multiple communication interfaces such as CAN, LIN, and FlexRay, the SPC5748GHK0AMMN6 provides versatile networking options to meet the requirements of in-vehicle networking.
  • Security: Security is a top priority in automotive applications, and this MCU delivers with advanced security features including a Memory Protection Unit (MPU), a Cryptographic Services Engine (CSE), and secure boot options.
  • Temperature Range: It operates within an extended temperature range, making it reliable under varying environmental conditions typical in automotive settings.

Applications

The SPC5748GHK0AMMN6 is engineered to support a broad spectrum of automotive applications. Its robust architecture and comprehensive feature set make it an ideal choice for engine management systems, transmission control, chassis and safety systems, and hybrid/electric vehicle control units. Its ability to handle complex algorithms and communicate with other vehicle systems makes it a cornerstone of modern vehicle electronics.

Quality and Reliability

NXP is committed to delivering high-quality and reliable products. The SPC5748GHK0AMMN6 is designed to meet the stringent requirements of the automotive industry, ensuring long-term reliability and performance under harsh automotive conditions. It is AEC-Q100 qualified, which is a standard qualification for automotive-grade electronic components.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $290.0000 $290.0000
2+ $260.0000 $520.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess