EN
  • EN
  • DE

LC717A00AJ-AH

Part No LC717A00AJ-AH
Manufacturer ON Semiconductor
Catalog Interface - Sensor, Capacitive Touch
Description IC TOUCH SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Programmable Not Verified
Type Buttons
Proximity Detection No
Number of Inputs 8
Interface I2C, SPI
Resolution 8 b
Voltage - Supply 2.6V ~ 5.5V
Current - Supply 740µA
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Case / Package 30-SSOP
Supplier Device Package 30-SSOP
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1598999-LC717A00AJ-AH
Ultra Librarian 3D Model Ultra Librarian LC717A00AJ-AH CAD Model

Description

N

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR 6CH 20QFN 4X4
Need more? Email Us
Omron
TOUCHSTART 24VDC VERSION
Lowest to $1.1060
SANYO Semiconductor (U.S.A) Corporation
CAPACITIVE TOUCH SENSORS
Need more? Email Us
Omron
TOUCHSTART 120VAC VERSION
Need more? Email Us
ON Semiconductor
IC TOUCH SENSOR
Need more? Email Us
Azoteq (Pty) Ltd
4 CHANNEL MUTUAL/SELF-CAPACITIVE
Need more? Email Us
Microchip Technology
IC PROXIMITY DETECTOR 20UQFN
Lowest to $3.4316
Microchip Technology
IC TOUCH SENSOR CAP 6CH 14SOIC
Lowest to $1.5096
Microchip Technology
IC PROXIMITY DETECTOR 20SSOP
Lowest to $2.4404

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess