EN
  • EN
  • DE
  • IT

SPC5748GK1MMN6

Part No SPC5748GK1MMN6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z2, e200z4, e200z4
Core Size 32-Bit Tri-Core
Speed 80MHz/160MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Number of I/O 246
Program Memory Size 6MB (6M x 8)
Program Memory Type FLASH
RAM Size 768K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 80x10b, 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 324-LBGA
Supplier Device Package 324-MAPBGA (19x19)
Base Product Number SPC574
Other Names 935316042557
Standard Package 420
MSL Level 3 (168 Hours)
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1263932-SPC5748GK1MMN6
Ultra Librarian 3D Model Ultra Librarian SPC5748GK1MMN6 CAD Model

Description

The SPC5748GK1MMN6 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, renowned for their high-performance automotive solutions. Designed with advanced features and robust processing capabilities, this product is tailored to meet the stringent requirements of modern automotive applications, including advanced driver-assistance systems (ADAS), engine management, and in-vehicle networking.

Key Features

  • Core: The SPC5748GK1MMN6 is built on a 32-bit Power Architecture® with a dual-core structure, ensuring efficient multitasking and high-speed data processing capabilities.
  • Memory: It is equipped with a generous memory capacity, including 1.5MB of embedded flash memory and 192KB of RAM, facilitating complex application development and data storage.
  • Speed: The MCU operates at a maximum frequency of 180 MHz, providing the computational power necessary for real-time processing and control tasks.
  • Connectivity: With an array of communication interfaces such as CAN, LIN, and Ethernet, this MCU offers versatile connectivity options for various automotive systems.
  • Security: The SPC5748GK1MMN6 incorporates advanced security features to protect against unauthorized access and ensure the integrity of automotive systems.
  • Temperature Range: It is designed to operate within an extended temperature range, making it suitable for the harsh conditions encountered in automotive environments.

Applications

The robust architecture and feature set of the SPC5748GK1MMN6 make it an ideal choice for a range of automotive applications, including:

  • Engine control units (ECUs)
  • Transmission control units (TCUs)
  • Chassis and safety control
  • Body control modules
  • Advanced driver-assistance systems (ADAS)

Quality and Reliability

NXP's commitment to quality and reliability is reflected in the SPC5748GK1MMN6, which is manufactured to meet the highest automotive industry standards. Customers can trust in the durability and performance of this MCU for their automotive applications.

For engineers and developers in the automotive industry, the SPC5748GK1MMN6 from NXP represents a blend of performance, security, and connectivity, ensuring the development of reliable and advanced automotive systems.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess