EN
  • EN
  • DE

SPC5748GTK0AVKU6

Part No SPC5748GTK0AVKU6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z2, e200z4, e200z4
Core Size 32-Bit Tri-Core
Speed 80MHz, 160MHz, 160MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Number of I/O 129
Program Memory Size 6MB (6M x 8)
Program Memory Type FLASH
RAM Size 768K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 48x10b, 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5748
Other Names 568-SPC5748GTK0AVKU6,935382465557
Standard Package 200
MSL Level 3 (168 Hours)
Win Source Part Number 1263899-SPC5748GTK0AVKU6
Ultra Librarian 3D Model Ultra Librarian SPC5748GTK0AVKU6 CAD Model

Description

The SPC5748GTK0AVKU6 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, renowned for its robust performance and versatility. This MCU is part of the SPC57x family, designed specifically to meet the rigorous demands of automotive and industrial applications. It is built on Power Architecture technology, which is well-suited for a wide range of applications that require high levels of reliability, efficiency, and computing power.

Key Features:

  • Core: The SPC5748GTK0AVKU6 features a 32-bit Power Architecture core that operates at a frequency of up to 200 MHz, providing a solid foundation for high-performance computing tasks.
  • Memory: It comes equipped with 1.5 MB of embedded flash memory and 128 KB of RAM, ensuring ample space for complex software applications and data storage.
  • Connectivity: The MCU offers a range of communication interfaces, including CAN, LIN, and Ethernet, facilitating easy integration into various automotive and industrial networks.
  • Advanced Timers: Its advanced timer modules support complex timing and control operations, which are essential for precise motor control and other time-sensitive functions.
  • Analog-to-Digital Converters (ADCs): Multiple high-resolution ADCs provide accurate analog signal measurement, crucial for sensor-based systems.
  • Temperature Range: The device operates over a broad temperature range, making it suitable for harsh environmental conditions.
  • Security: Enhanced security features protect against unauthorized access and ensure data integrity, which is especially important in automotive applications where safety is paramount.

Applications:

The SPC5748GTK0AVKU6 is ideal for a variety of applications, including but not limited to:

  • Engine Management Systems
  • Transmission Control Units
  • Advanced Driver Assistance Systems (ADAS)
  • Industrial Control Systems
  • Electric Power Steering Systems

With its robust set of features and capabilities, the SPC5748GTK0AVKU6 from NXP is a powerful and reliable choice for developers looking to create sophisticated systems in the automotive and industrial sectors.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.9109 $107.8218
3+ $44.2347 $132.7041
5+ $42.8523 $214.2615
6+ $41.4700 $248.8200
8+ $40.0877 $320.7016
10+ $35.9406 $359.4060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess